3-way ball valve with horizontal L-port and threaded Rp sockets, designed for use with PVC-U piping systems. The valve features a PTFE ball seat, a lockable lever, and 360° rotation without a turn limiter, with a manual 90° turn limiter available as a clip-on ring. It includes integrated stainless steel mounting inserts and is compatible with type 546 valve ends and union nuts. The model has a maximum pressure rating of 10 bar and a kv-value of 50 l/min at Δp=1 bar. The body is constructed for compatibility with EPDM seals, and the unit weighs 0.245 kg. Dimensions include 50 mm diameter, 61 mm height, and 113 mm length. The part number 161543051 corresponds to the DN10, Rp 3/8 variant with FKM seals.
Horizontal/L-port With threaded sockets Rp
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161543051 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 1.97 inch (50.00 mm) |