Blue clamp saddles for PE and PVC pipes, with a stainless steel AISI430 reinforcing ring, flat NBR O-ring gasket, and galvanized bolts and nuts, rated for PN16 pressure. This specific variant, part number 158001077, is designed for 110 mm diameter pipes with a 3 inch female thread, uses six M8x70 bolts, and weighs 1.090 kg. The saddle is made of polypropylene and conforms to ISO 7 thread standard.
654 - Blue clamp saddles with stainless steel reinforcing ring, flat gasket and galvanized bolts and nuts (PN16-PN10)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 158001077 |
| Product Name | Fittings - Saddles |
| Fitting Type | Tee Fitting |