The ELGEF Plus Tapping saddle PE100 is designed for tapping live mains under pressure in PE100 pipes with diameters from d63 to d400mm and SDR ratings of 9 to 33. It features a 360° rotatable outlet, an integrated cutter, a long fusion outlet, and O-ring-sealed screw cap, with a maximum operating pressure of 16 bar for water and 10 bar for gas. The unit includes the lower part and 4 mm pin connectors, with limited path fusion indicators. It is not suitable for pipes with wall thicknesses exceeding SDR17. Physical dimensions vary by model, but all variants have a consistent L dimension of 131 mm. The product is certified for use with PE pipes and supports fusion connections.
d63-400mm/ SDR11 / With 360° rotatable outlet
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 193131504 |
| Product Name | Fittings - Saddles |
| Connection Type | Electrofusion |