Georg Fischer Piping Systems Ltd Fittings - Tees-Wyes-Crosses 158400198

Description
90° Tee with threaded female off take
Request a Quote
Description
90° Tee with threaded female off take
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

90° tee with threaded female off take for use with PE and PEX pipes, designed for water systems rated PN16, constructed from polypropylene with an AISI 430 stainless steel reinforcement ring and EPDM gasket certified for potable water; the female thread complies with ISO 7 parallel standard; part number 158400198 corresponds to a 90 mm pipe size with 3 inch nominal thread, 10 bar pressure rating, and overall length of 413 mm; the unit is blue-black in color and allows installation without system disassembly.

Datasheet Summary
Powered by GS/AI

90° tee with threaded female off take for use with PE and PEX pipes, designed for water systems rated PN16, constructed from polypropylene with an AISI 430 stainless steel reinforcement ring and EPDM gasket certified for potable water; the female thread complies with ISO 7 parallel standard; part number 158400198 corresponds to a 90 mm pipe size with 3 inch nominal thread, 10 bar pressure rating, and overall length of 413 mm; the unit is blue-black in color and allows installation without system disassembly.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Tees-Wyes-Crosses - 158400198 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Tees-Wyes-Crosses
158400198
Fittings - Tees-Wyes-Crosses 158400198
90° Tee with threaded female off take

90° Tee with threaded female off take

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 158400198
Product Name Fittings - Tees-Wyes-Crosses
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Caps-end-Caps - 10004174 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE
View Details
Fittings - Saddles - 193131422 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 50.00 mm (1.97 inch)
View Details
Fittings - Adapters-transitions - 158400109 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 161.00 mm (6.34 inch)
View Details
Fittings - Bends-Elbows - 158001919 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Elbow Fitting
Material PE; PP
Metric Size 20.00 mm (0.7874 inch)
View Details