ELGEF Plus Tapping saddle kit for PE100 pipes with 65mm outer diameter and SDR 9-11, rated for 16 bar water pressure, featuring a 360° rotatable outlet, integrated live-tapping cutter, and 4 mm pin connectors. The kit includes a lower part, a long fusion outlet, limited path fusion indicators, an O-ring-sealed screw cap, and a service line fitting. Dimensions are 130 mm in length (L), 132 mm in height (H), and 164 mm in height (H4), with a weight of 0.879 kg.
d63-315mm / SDR11 / With 360° rotatable outlet
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 193132442 |
| Product Name | Fittings - Saddles |
| Connection Type | Electrofusion |