158001082 is a blue clamp saddle for 125 mm PVC or PE pipes with a 1 1/4 inch female thread, featuring a stainless steel AISI 430 reinforcing ring, an NBR O-ring gasket, and galvanized M8 bolts. It has a pressure rating of PN16, weighs 0.612 kg, and measures 101 mm in length, 166 mm in height, and 35 mm in gasket diameter.
654 - Blue clamp saddles with stainless steel reinforcing ring, flat gasket and galvanized bolts and nuts (PN16-PN10)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 158001082 |
| Product Name | Fittings - Saddles |
| Fitting Type | Tee Fitting |