Fluidwell bv Flow Computer F127

Description
The F127 flow computer has been developed to calculate corrected differential liquid volume at normal conditions. This is calculated by measuring the uncorrected volumetric flow and actual line temperature in both the supply and return line. These signals are processed with the thermal expansion coefficient algorithm stored in the flow computer. The reference temperature can be defined as desired (e.g. 15°C, 20°C or 60°F). The usual difficulties encountered in such applications include: pulsating flows, very low consumption readings, vibration and high ambient temperatures. These are all well catered for in the design and operation of the F127. The display shows the compensated consumption / flow rate, total, accumulated total and actual line temperatures. On-screen engineering units like Nm³ are easily configured from a comprehensive selection. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Displays corrected consumption (flow rate), total and accumulated total. Supply line: displays actual temperature and corrected flow rate. Return line: displays actual temperature and corrected flow rate. Analog output signal reflecting the corrected consumption / flow rate. Displays total and flow rate simultaneously. Large digit selection for flow rate or total. Flow rate: seven 17mm (0.67") or 8mm (0.31") digits. Total - resettable: seven 17mm (0.67") digits. Accumulated total - not resettable: eleven 8mm (0.31") digits. Temperature: six 17mm (0.67") digits. Engineering units for flow rate, total and temperature on the display. Green LED backlight. Auto backup of settings and running totals in EEPROM memory. Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Datasheet
Description
The F127 flow computer has been developed to calculate corrected differential liquid volume at normal conditions. This is calculated by measuring the uncorrected volumetric flow and actual line temperature in both the supply and return line. These signals are processed with the thermal expansion coefficient algorithm stored in the flow computer. The reference temperature can be defined as desired (e.g. 15°C, 20°C or 60°F). The usual difficulties encountered in such applications include: pulsating flows, very low consumption readings, vibration and high ambient temperatures. These are all well catered for in the design and operation of the F127. The display shows the compensated consumption / flow rate, total, accumulated total and actual line temperatures. On-screen engineering units like Nm³ are easily configured from a comprehensive selection. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Displays corrected consumption (flow rate), total and accumulated total. Supply line: displays actual temperature and corrected flow rate. Return line: displays actual temperature and corrected flow rate. Analog output signal reflecting the corrected consumption / flow rate. Displays total and flow rate simultaneously. Large digit selection for flow rate or total. Flow rate: seven 17mm (0.67") or 8mm (0.31") digits. Total - resettable: seven 17mm (0.67") digits. Accumulated total - not resettable: eleven 8mm (0.31") digits. Temperature: six 17mm (0.67") digits. Engineering units for flow rate, total and temperature on the display. Green LED backlight. Auto backup of settings and running totals in EEPROM memory. Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Computer - F127 - Fluidwell bv
Veghel, Netherlands
Flow Computer
F127
Flow Computer F127
The F127 flow computer has been developed to calculate corrected differential liquid volume at normal conditions. This is calculated by measuring the uncorrected volumetric flow and actual line temperature in both the supply and return line. These signals are processed with the thermal expansion coefficient algorithm stored in the flow computer. The reference temperature can be defined as desired (e.g. 15°C, 20°C or 60°F). The usual difficulties encountered in such applications include: pulsating flows, very low consumption readings, vibration and high ambient temperatures. These are all well catered for in the design and operation of the F127. The display shows the compensated consumption / flow rate, total, accumulated total and actual line temperatures. On-screen engineering units like Nm³ are easily configured from a comprehensive selection. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Displays corrected consumption (flow rate), total and accumulated total. Supply line: displays actual temperature and corrected flow rate. Return line: displays actual temperature and corrected flow rate. Analog output signal reflecting the corrected consumption / flow rate. Displays total and flow rate simultaneously. Large digit selection for flow rate or total. Flow rate: seven 17mm (0.67") or 8mm (0.31") digits. Total - resettable: seven 17mm (0.67") digits. Accumulated total - not resettable: eleven 8mm (0.31") digits. Temperature: six 17mm (0.67") digits. Engineering units for flow rate, total and temperature on the display. Green LED backlight. Auto backup of settings and running totals in EEPROM memory. Ambient temperature: -40°C to +80°C (-40°F to 176°F).

The F127 flow computer has been developed to calculate corrected differential liquid volume at normal conditions. This is calculated by measuring the uncorrected volumetric flow and actual line temperature in both the supply and return line. These signals are processed with the thermal expansion coefficient algorithm stored in the flow computer. The reference temperature can be defined as desired (e.g. 15°C, 20°C or 60°F). The usual difficulties encountered in such applications include: pulsating flows, very low consumption readings, vibration and high ambient temperatures. These are all well catered for in the design and operation of the F127.

The display shows the compensated consumption / flow rate, total, accumulated total and actual line temperatures. On-screen engineering units like Nm³ are easily configured from a comprehensive selection.
Advantages

  • Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it!
  • Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications.
  • Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all!
  • Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors.

Features

  • Displays corrected consumption (flow rate), total and accumulated total.
  • Supply line: displays actual temperature and corrected flow rate.
  • Return line: displays actual temperature and corrected flow rate.
  • Analog output signal reflecting the corrected consumption / flow rate.
  • Displays total and flow rate simultaneously.
  • Large digit selection for flow rate or total.
  • Flow rate: seven 17mm (0.67") or 8mm (0.31") digits.
  • Total - resettable: seven 17mm (0.67") digits.
  • Accumulated total - not resettable: eleven 8mm (0.31") digits.
  • Temperature: six 17mm (0.67") digits.
  • Engineering units for flow rate, total and temperature on the display.
  • Green LED backlight.
  • Auto backup of settings and running totals in EEPROM memory.
  • Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Supplier's Site Datasheet

Technical Specifications

  Fluidwell bv
Product Category Flow Computers, Totalizers, and Indicators
Product Number F127
Product Name Flow Computer
Media Type Liquid; Gas/Steam
Rates Displayed Volumetric; Mass; Totalizer
Mounting Configuration Sensor Mount; Panel; Wall
Features Programmable
Approvals EMC, Low Voltage, ATEX, IECEx, IP, NEMA
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
View Details
Open Channel Flow Meters - FL900 - McCrometer, Inc.
Specs
Media Type Liquid
Features Alarm
Approvals Logger: CE, optional AC power supply: UL/CSA/CE
View Details
Xseries flow computing - XIO - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Type Gas/Steam
Mounting Configuration DINRail
Approvals CSA, UL
View Details
Flow Computer with Temperature / Pressure Compensation - E126-EG - Fluidwell bv
Specs
Media Type Gas/Steam
Rates Displayed Volumetric; Velocity; Mass; Totalizer
Mounting Configuration Sensor Mount; Panel; Wall
View Details