Fluidwell bv Differential/Sum Flow Computer F116

Description
The F116 flow computer has been developed to calculate differential / consumption or total volume. The usual difficulties encountered in such applications include: pulsating flows, very low consumption readings, vibration and high ambient temperatures. These are all well catered for in the design and operation of the F116. The pulse and analog outputs do reflect the calculated differential or sum value. The display shows flow rate, total and accumulated total. On-screen engineering units are easily configured from a comprehensive selection. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Calculates differential flow rate (consumption), total and accumulated total of flow A and B. Calculates the sum flow rate, total and accumulated total of flow A and B. Precautions for pulsating flows and very low consumption readings. Analog and pulse outputs. Displays total and flow rate simultaneously. Large digit selection for flow rate or total. Flow rate: seven 17mm (0.67") or 8mm (0.31") digits. Total - resettable: seven 17mm (0.67") digits. Accumulated total - not resettable: eleven 8mm (0.31") digits. Separate engineering units for flow rate and total on the display. Green LED backlight. Auto backup of settings and running totals in EEPROM memory. Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Datasheet
Description
The F116 flow computer has been developed to calculate differential / consumption or total volume. The usual difficulties encountered in such applications include: pulsating flows, very low consumption readings, vibration and high ambient temperatures. These are all well catered for in the design and operation of the F116. The pulse and analog outputs do reflect the calculated differential or sum value. The display shows flow rate, total and accumulated total. On-screen engineering units are easily configured from a comprehensive selection. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Calculates differential flow rate (consumption), total and accumulated total of flow A and B. Calculates the sum flow rate, total and accumulated total of flow A and B. Precautions for pulsating flows and very low consumption readings. Analog and pulse outputs. Displays total and flow rate simultaneously. Large digit selection for flow rate or total. Flow rate: seven 17mm (0.67") or 8mm (0.31") digits. Total - resettable: seven 17mm (0.67") digits. Accumulated total - not resettable: eleven 8mm (0.31") digits. Separate engineering units for flow rate and total on the display. Green LED backlight. Auto backup of settings and running totals in EEPROM memory. Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Differential/Sum Flow Computer - F116 - Fluidwell bv
Veghel, Netherlands
Differential/Sum Flow Computer
F116
Differential/Sum Flow Computer F116
The F116 flow computer has been developed to calculate differential / consumption or total volume. The usual difficulties encountered in such applications include: pulsating flows, very low consumption readings, vibration and high ambient temperatures. These are all well catered for in the design and operation of the F116. The pulse and analog outputs do reflect the calculated differential or sum value. The display shows flow rate, total and accumulated total. On-screen engineering units are easily configured from a comprehensive selection. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Calculates differential flow rate (consumption), total and accumulated total of flow A and B. Calculates the sum flow rate, total and accumulated total of flow A and B. Precautions for pulsating flows and very low consumption readings. Analog and pulse outputs. Displays total and flow rate simultaneously. Large digit selection for flow rate or total. Flow rate: seven 17mm (0.67") or 8mm (0.31") digits. Total - resettable: seven 17mm (0.67") digits. Accumulated total - not resettable: eleven 8mm (0.31") digits. Separate engineering units for flow rate and total on the display. Green LED backlight. Auto backup of settings and running totals in EEPROM memory. Ambient temperature: -40°C to +80°C (-40°F to 176°F).

The F116 flow computer has been developed to calculate differential / consumption or total volume. The usual difficulties encountered in such applications include: pulsating flows, very low consumption readings, vibration and high ambient temperatures. These are all well catered for in the design and operation of the F116. The pulse and analog outputs do reflect the calculated differential or sum value.
The display shows flow rate, total and accumulated total. On-screen engineering units are easily configured from a comprehensive selection.
Advantages

  • Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it!
  • Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications.
  • Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all!
  • Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors.

Features

  • Calculates differential flow rate (consumption), total and accumulated total of flow A and B.
  • Calculates the sum flow rate, total and accumulated total of flow A and B.
  • Precautions for pulsating flows and very low consumption readings.
  • Analog and pulse outputs.
  • Displays total and flow rate simultaneously.
  • Large digit selection for flow rate or total.
  • Flow rate: seven 17mm (0.67") or 8mm (0.31") digits.
  • Total - resettable: seven 17mm (0.67") digits.
  • Accumulated total - not resettable: eleven 8mm (0.31") digits.
  • Separate engineering units for flow rate and total on the display.
  • Green LED backlight.
  • Auto backup of settings and running totals in EEPROM memory.
  • Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Supplier's Site Datasheet

Technical Specifications

  Fluidwell bv
Product Category Flow Computers, Totalizers, and Indicators
Product Number F116
Product Name Differential/Sum Flow Computer
Media Type Liquid; Gas/Steam
Rates Displayed Volumetric; Mass; Totalizer
Mounting Configuration Sensor Mount; Panel; Wall
Features Programmable
Approvals EMC, Low Voltage, ATEX, IECEx, IP, NEMA
Unlock Full Specs
to access all available technical data

Similar Products

Electronics - FC2K - McCrometer, Inc.
McCrometer, Inc.
Specs
Media Type Liquid
View Details
Xseries flow computing - XFCG5(extendable flow computer) - ABB Measurement & Analytics
Specs
Media Type Gas/Steam
Mounting Configuration Panel
Features Programmable
View Details
RS Components, Ltd.
View Details
Model 4050 Flow Computer -  - Badger Meter
Specs
Media Type Liquid
View Details