ABB Measurement & Analytics High Accuracy Flow Computers - SpiritIT Flow-X series Flow-X/S

Description
Flow-X series of flow computers is a powerful and versatile automation platform, especially designed for the custody transfer of liquid and gas. It provides different enclosure options for panel-mount and field-mount installation and possesses measurement certifications from multiple, 3rd-party agencies. Class 1 Division 2 and ATEX / IECEx Zone 2 certification extends the operating temperature range to withstand harsh field conditions, delivering high accuracy and increased reliability. World-class flow computing now with un-precedented, un-compromised accuracy Credible accounting data with a certified, purpose-built device A single flow computer for the safe and hazardous area Investment protection by a modern, future-proof ABB device
Request a Quote Datasheet
Description
Flow-X series of flow computers is a powerful and versatile automation platform, especially designed for the custody transfer of liquid and gas. It provides different enclosure options for panel-mount and field-mount installation and possesses measurement certifications from multiple, 3rd-party agencies. Class 1 Division 2 and ATEX / IECEx Zone 2 certification extends the operating temperature range to withstand harsh field conditions, delivering high accuracy and increased reliability. World-class flow computing now with un-precedented, un-compromised accuracy Credible accounting data with a certified, purpose-built device A single flow computer for the safe and hazardous area Investment protection by a modern, future-proof ABB device
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Accuracy Flow Computers - Spirit<sup>IT</sup> Flow-X series - Flow-X/S - ABB Measurement & Analytics
Zurich, Switzerland
High Accuracy Flow Computers - SpiritIT Flow-X series
Flow-X/S
High Accuracy Flow Computers - SpiritIT Flow-X series Flow-X/S
Flow-X series of flow computers is a powerful and versatile automation platform, especially designed for the custody transfer of liquid and gas. It provides different enclosure options for panel-mount and field-mount installation and possesses measurement certifications from multiple, 3rd-party agencies. Class 1 Division 2 and ATEX / IECEx Zone 2 certification extends the operating temperature range to withstand harsh field conditions, delivering high accuracy and increased reliability. World-class flow computing now with un-precedented, un-compromised accuracy Credible accounting data with a certified, purpose-built device A single flow computer for the safe and hazardous area Investment protection by a modern, future-proof ABB device

Flow-X series of flow computers is a powerful and versatile automation platform, especially designed for the custody transfer of liquid and gas. It provides different enclosure options for panel-mount and field-mount installation and possesses measurement certifications from multiple, 3rd-party agencies.

Class 1 Division 2 and ATEX / IECEx Zone 2 certification extends the operating temperature range to withstand harsh field conditions, delivering high accuracy and increased reliability.

  • World-class flow computing now with un-precedented, un-compromised accuracy
  • Credible accounting data with a certified, purpose-built device
  • A single flow computer for the safe and hazardous area
  • Investment protection by a modern, future-proof ABB device
Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Flow Computers, Totalizers, and Indicators
Product Number Flow-X/S
Product Name High Accuracy Flow Computers - SpiritIT Flow-X series
Media Type Gas/Steam
Rates Displayed Volumetric; Mass
Mounting Configuration DINRail
Features Programmable
Approvals CE, CSA, WELMEC, UL, IEC, EN 61326, EN 55011
Unlock Full Specs
to access all available technical data

Similar Products

Xseries flow computing - XFCG5(extendable flow computer) - ABB Measurement & Analytics
Specs
Media Type Gas/Steam
Mounting Configuration Panel
Features Programmable
View Details
Xseries flow computing - µFLOG5 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Type Gas/Steam
Mounting Configuration Panel
Features Programmable
View Details
High Accuracy Flow Computers - Spirit<sup>IT</sup> Flow-X series - Flow-X/R - ABB Measurement & Analytics
Specs
Media Type Gas/Steam
Rates Displayed Volumetric; Mass
Mounting Configuration Rack
View Details
High Accuracy Flow Computers - Spirit<sup>IT</sup> Flow-X series - Flow-X/P - ABB Measurement & Analytics
Specs
Media Type Gas/Steam
Rates Displayed Volumetric; Mass
Mounting Configuration Panel
View Details