Fluidwell bv Loop Powered Indicator F090

Description
The F090-A-PL is an economical loop powered general purpose indicator with large 26mm (1") high digits. The measuring unit to be displayed is simply selected through an alphanumeric configuration menu. No adhesive labels have to be put on the outside of the enclosure: a weather proof and user-friendly solution! The configuration of the Span, off-set and number of decimals is done through software functions, without any sensitive DIP-switches or trimmers. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX, IECEx, FM and CSA approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Displays the actual value, measuring unit and loop current. Very large 26mm (1") high digits. Selectable on-screen engineering units: %, PPM, meter, m, cm, mm, ft, sqft, ML, L, NL, M³, nM³, GAL, USGAL, IGAL, bbl, CUFT, mg, g, kg, ton, lb, psi, psig, mbar, bar, barg, °C, °F, K, P, RPM, K, KPA or no unit (others on request). Selectable on-screen time units for flow rate: /sec, /min, /hour, /day or no unit. Number of digits for actual value: 5½. Piegraph indication: ten segments. Green or amber LED backlight with adjustable intensity. Auto backup of settings in EEPROM memory. Easy configuration with clear alphanumerical display. Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Datasheet
Description
The F090-A-PL is an economical loop powered general purpose indicator with large 26mm (1") high digits. The measuring unit to be displayed is simply selected through an alphanumeric configuration menu. No adhesive labels have to be put on the outside of the enclosure: a weather proof and user-friendly solution! The configuration of the Span, off-set and number of decimals is done through software functions, without any sensitive DIP-switches or trimmers. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX, IECEx, FM and CSA approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Displays the actual value, measuring unit and loop current. Very large 26mm (1") high digits. Selectable on-screen engineering units: %, PPM, meter, m, cm, mm, ft, sqft, ML, L, NL, M³, nM³, GAL, USGAL, IGAL, bbl, CUFT, mg, g, kg, ton, lb, psi, psig, mbar, bar, barg, °C, °F, K, P, RPM, K, KPA or no unit (others on request). Selectable on-screen time units for flow rate: /sec, /min, /hour, /day or no unit. Number of digits for actual value: 5½. Piegraph indication: ten segments. Green or amber LED backlight with adjustable intensity. Auto backup of settings in EEPROM memory. Easy configuration with clear alphanumerical display. Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loop Powered Indicator - F090 - Fluidwell bv
Veghel, Netherlands
Loop Powered Indicator
F090
Loop Powered Indicator F090
The F090-A-PL is an economical loop powered general purpose indicator with large 26mm (1") high digits. The measuring unit to be displayed is simply selected through an alphanumeric configuration menu. No adhesive labels have to be put on the outside of the enclosure: a weather proof and user-friendly solution! The configuration of the Span, off-set and number of decimals is done through software functions, without any sensitive DIP-switches or trimmers. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX, IECEx, FM and CSA approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Displays the actual value, measuring unit and loop current. Very large 26mm (1") high digits. Selectable on-screen engineering units: %, PPM, meter, m, cm, mm, ft, sqft, ML, L, NL, M³, nM³, GAL, USGAL, IGAL, bbl, CUFT, mg, g, kg, ton, lb, psi, psig, mbar, bar, barg, °C, °F, K, P, RPM, K, KPA or no unit (others on request). Selectable on-screen time units for flow rate: /sec, /min, /hour, /day or no unit. Number of digits for actual value: 5½. Piegraph indication: ten segments. Green or amber LED backlight with adjustable intensity. Auto backup of settings in EEPROM memory. Easy configuration with clear alphanumerical display. Ambient temperature: -40°C to +80°C (-40°F to 176°F).

The F090-A-PL is an economical loop powered general purpose indicator with large 26mm (1") high digits. The measuring unit to be displayed is simply selected through an alphanumeric configuration menu. No adhesive labels have to be put on the outside of the enclosure: a weather proof and user-friendly solution!
The configuration of the Span, off-set and number of decimals is done through software functions, without any sensitive DIP-switches or trimmers.

Advantages

  • Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it!
  • Intrinsically Safe available - ATEX, IECEx, FM and CSA approval for gas and dust applications.
  • Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all!
  • Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors.

Features

  • Displays the actual value, measuring unit and loop current.
  • Very large 26mm (1") high digits.
  • Selectable on-screen engineering units: %, PPM, meter, m, cm, mm, ft, sqft, ML, L, NL, M³, nM³, GAL, USGAL, IGAL, bbl, CUFT, mg, g, kg, ton, lb, psi, psig, mbar, bar, barg, °C, °F, K, P, RPM, K, KPA or no unit (others on request).
  • Selectable on-screen time units for flow rate:
    /sec, /min, /hour, /day or no unit.
  • Number of digits for actual value: 5½.
  • Piegraph indication: ten segments.
  • Green or amber LED backlight with adjustable intensity.
  • Auto backup of settings in EEPROM memory.
  • Easy configuration with clear alphanumerical display.
  • Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Supplier's Site Datasheet

Technical Specifications

  Fluidwell bv
Product Category Flow Computers, Totalizers, and Indicators
Product Number F090
Product Name Loop Powered Indicator
Media Type Liquid; Gas/Steam
Rates Displayed Volumetric; Mass
Mounting Configuration Sensor Mount; Panel; Wall
Features Programmable
Approvals IP, NEMA, ATEX, IECEx, CSA c-us and FM
Unlock Full Specs
to access all available technical data

Similar Products

Open Channel Flow Meters, Ultrasonic & Radar - FL900 Flow Logger - McCrometer, Inc.
Specs
Media Type Liquid
Features Alarm
Approvals Logger: CE, optional AC power supply: UL/CSA/CE
View Details
RS Components, Ltd.
View Details
High Accuracy Flow Computers - Spirit<sup>IT</sup> Flow-X series - Flow-X/S - ABB Measurement & Analytics
Specs
Media Type Gas/Steam
Rates Displayed Volumetric; Mass
Mounting Configuration DINRail
View Details
Flow Rate Indicators / Totalizers with Analog or Pulse Outputs - F115 - Fluidwell bv
Specs
Media Type Liquid; Gas/Steam
Rates Displayed Volumetric; Mass; Totalizer
Mounting Configuration Sensor Mount; Panel; Wall
View Details