Fluidwell bv Flow Rate Indicators / Totalizers with Analog or Pulse Outputs F115

Description
The F115 has been developed for applications where the direction of flow is an issue. It is required to offer two pulse signals from the flow meter which are 90° or 270° degrees out of phase. In case of a reverse flow, the flow rate will be displayed as a negative value, the totalizers will count down and a switch output will be set. The pulse and analog outputs do reflect both flow directions. On-screen engineering units are easily configured from a comprehensive selection. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Quadrature input to detect the direction of flow. Displays positive and negative flow rate to indicate the flow direction. Total and accumulated total count up and down accoording to the flow direction. Analog and pulse outputs. Displays total and flow rate simultaneously. Large digit selection for flow rate or total. Flow rate: seven 17mm (0.67") or 8mm (0.31") digits. Total - resettable: seven 17mm (0.67") digits. Accumulated total - not resettable: eleven 8mm (0.31") digits. Separate engineering units for flow rate and total on the display. Green LED backlight. Auto backup of settings and running totals in EEPROM memory. Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Datasheet
Description
The F115 has been developed for applications where the direction of flow is an issue. It is required to offer two pulse signals from the flow meter which are 90° or 270° degrees out of phase. In case of a reverse flow, the flow rate will be displayed as a negative value, the totalizers will count down and a switch output will be set. The pulse and analog outputs do reflect both flow directions. On-screen engineering units are easily configured from a comprehensive selection. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Quadrature input to detect the direction of flow. Displays positive and negative flow rate to indicate the flow direction. Total and accumulated total count up and down accoording to the flow direction. Analog and pulse outputs. Displays total and flow rate simultaneously. Large digit selection for flow rate or total. Flow rate: seven 17mm (0.67") or 8mm (0.31") digits. Total - resettable: seven 17mm (0.67") digits. Accumulated total - not resettable: eleven 8mm (0.31") digits. Separate engineering units for flow rate and total on the display. Green LED backlight. Auto backup of settings and running totals in EEPROM memory. Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Rate Indicators / Totalizers with Analog or Pulse Outputs - F115 - Fluidwell bv
Veghel, Netherlands
Flow Rate Indicators / Totalizers with Analog or Pulse Outputs
F115
Flow Rate Indicators / Totalizers with Analog or Pulse Outputs F115
The F115 has been developed for applications where the direction of flow is an issue. It is required to offer two pulse signals from the flow meter which are 90° or 270° degrees out of phase. In case of a reverse flow, the flow rate will be displayed as a negative value, the totalizers will count down and a switch output will be set. The pulse and analog outputs do reflect both flow directions. On-screen engineering units are easily configured from a comprehensive selection. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Quadrature input to detect the direction of flow. Displays positive and negative flow rate to indicate the flow direction. Total and accumulated total count up and down accoording to the flow direction. Analog and pulse outputs. Displays total and flow rate simultaneously. Large digit selection for flow rate or total. Flow rate: seven 17mm (0.67") or 8mm (0.31") digits. Total - resettable: seven 17mm (0.67") digits. Accumulated total - not resettable: eleven 8mm (0.31") digits. Separate engineering units for flow rate and total on the display. Green LED backlight. Auto backup of settings and running totals in EEPROM memory. Ambient temperature: -40°C to +80°C (-40°F to 176°F).

The F115 has been developed for applications where the direction of flow is an issue. It is required to offer two pulse signals from the flow meter which are 90° or 270° degrees out of phase. In case of a reverse flow, the flow rate will be displayed as a negative value, the totalizers will count down and a switch output will be set. The pulse and analog outputs do reflect both flow directions.
On-screen engineering units are easily configured from a comprehensive selection.
Advantages

  • Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it!
  • Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications.
  • Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all!
  • Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors.

Features

  • Quadrature input to detect the direction of flow.
  • Displays positive and negative flow rate to indicate the flow direction.
  • Total and accumulated total count up and down accoording to the flow direction.
  • Analog and pulse outputs.
  • Displays total and flow rate simultaneously.
  • Large digit selection for flow rate or total.
  • Flow rate: seven 17mm (0.67") or 8mm (0.31") digits.
  • Total - resettable: seven 17mm (0.67") digits.
  • Accumulated total - not resettable: eleven 8mm (0.31") digits.
  • Separate engineering units for flow rate and total on the display.
  • Green LED backlight.
  • Auto backup of settings and running totals in EEPROM memory.
  • Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Supplier's Site Datasheet

Technical Specifications

  Fluidwell bv
Product Category Flow Computers, Totalizers, and Indicators
Product Number F115
Product Name Flow Rate Indicators / Totalizers with Analog or Pulse Outputs
Media Type Liquid; Gas/Steam
Rates Displayed Volumetric; Mass; Totalizer
Mounting Configuration Sensor Mount; Panel; Wall
Features Programmable
Approvals EMC, Low Voltage, ATEX, IECEx, IP, NEMA
Unlock Full Specs
to access all available technical data

Similar Products

Open Channel Flow Meters, Ultrasonic & Radar - FL900 Flow Logger - McCrometer, Inc.
Specs
Media Type Liquid
Features Alarm
Approvals Logger: CE, optional AC power supply: UL/CSA/CE
View Details
RS Components, Ltd.
View Details
Xseries flow computing - XFCG5(extendable flow computer) - ABB Measurement & Analytics
Specs
Media Type Gas/Steam
Mounting Configuration Panel
Features Programmable
View Details
Process Instrumentation, Flow Measurement, Energy Calculator - SITRANS FUE950 - Siemens Process Instrumentation
Specs
Rates Displayed Totalizer
Approvals MID (EN1434, heating) and PTB K7.2 (cooling)
Operating Temperature 32 to 131 F (0 to 55 C)
View Details