Fluidwell bv Flow Rate Indicators / Totalizer F010

Description
The F010 is a local indicator with large 26mm (1") high digits which displays the actual flow rate. The measuring and time unit to be displayed below the flow rate are simply selected through an alphanumeric configuration menu. No adhesive labels have to be put on the outside of the enclosure: a weather proof and user-friendly solution! The configuration of K-factors or Span and number of decimals is done through software functions, without any sensitive DIP-switches or trimmers. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX, IECEx, FM and CSA approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Displays instantaneous flow rate, measuring and time unit. Very large 26mm (1") high digits for flow rate. Selectable on-screen engineering units for flow rate: mL, L, m³, mg, g, kg, ton, GAL, bbl, lb, cf, REV, scf, Nm³, NL, P or no unit. Selectable on-screen time units for flow rate: /sec, /min, /hour or /day. Number of digits for flow rate: 5½. Piegraph indication: ten segments. Green or amber LED backlight with adjustable intensity. Auto backup of settings in EEPROM memory. Easy configuration with clear alphanumerical display. Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Datasheet
Description
The F010 is a local indicator with large 26mm (1") high digits which displays the actual flow rate. The measuring and time unit to be displayed below the flow rate are simply selected through an alphanumeric configuration menu. No adhesive labels have to be put on the outside of the enclosure: a weather proof and user-friendly solution! The configuration of K-factors or Span and number of decimals is done through software functions, without any sensitive DIP-switches or trimmers. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX, IECEx, FM and CSA approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Displays instantaneous flow rate, measuring and time unit. Very large 26mm (1") high digits for flow rate. Selectable on-screen engineering units for flow rate: mL, L, m³, mg, g, kg, ton, GAL, bbl, lb, cf, REV, scf, Nm³, NL, P or no unit. Selectable on-screen time units for flow rate: /sec, /min, /hour or /day. Number of digits for flow rate: 5½. Piegraph indication: ten segments. Green or amber LED backlight with adjustable intensity. Auto backup of settings in EEPROM memory. Easy configuration with clear alphanumerical display. Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Rate Indicators / Totalizer - F010 - Fluidwell bv
Veghel, Netherlands
Flow Rate Indicators / Totalizer
F010
Flow Rate Indicators / Totalizer F010
The F010 is a local indicator with large 26mm (1") high digits which displays the actual flow rate. The measuring and time unit to be displayed below the flow rate are simply selected through an alphanumeric configuration menu. No adhesive labels have to be put on the outside of the enclosure: a weather proof and user-friendly solution! The configuration of K-factors or Span and number of decimals is done through software functions, without any sensitive DIP-switches or trimmers. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX, IECEx, FM and CSA approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Displays instantaneous flow rate, measuring and time unit. Very large 26mm (1") high digits for flow rate. Selectable on-screen engineering units for flow rate: mL, L, m³, mg, g, kg, ton, GAL, bbl, lb, cf, REV, scf, Nm³, NL, P or no unit. Selectable on-screen time units for flow rate: /sec, /min, /hour or /day. Number of digits for flow rate: 5½. Piegraph indication: ten segments. Green or amber LED backlight with adjustable intensity. Auto backup of settings in EEPROM memory. Easy configuration with clear alphanumerical display. Ambient temperature: -40°C to +80°C (-40°F to 176°F).

The F010 is a local indicator with large 26mm (1") high digits which displays the actual flow rate. The measuring and time unit to be displayed below the flow rate are simply selected through an alphanumeric configuration menu. No adhesive labels have to be put on the outside of the enclosure: a weather proof and user-friendly solution!
The configuration of K-factors or Span and number of decimals is done through software functions, without any sensitive DIP-switches or trimmers.

Advantages

  • Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it!
  • Intrinsically Safe available - ATEX, IECEx, FM and CSA approval for gas and dust applications.
  • Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all!
  • Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors.

Features

  • Displays instantaneous flow rate, measuring and time unit.
  • Very large 26mm (1") high digits for flow rate.
  • Selectable on-screen engineering units for flow rate: mL, L, m³, mg, g, kg, ton, GAL, bbl, lb, cf, REV, scf, Nm³, NL, P or no unit.
  • Selectable on-screen time units for flow rate: /sec, /min, /hour or /day.
  • Number of digits for flow rate: 5½.
  • Piegraph indication: ten segments.
  • Green or amber LED backlight with adjustable intensity.
  • Auto backup of settings in EEPROM memory.
  • Easy configuration with clear alphanumerical display.
  • Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Supplier's Site Datasheet

Technical Specifications

  Fluidwell bv
Product Category Flow Computers, Totalizers, and Indicators
Product Number F010
Product Name Flow Rate Indicators / Totalizer
Media Type Liquid; Gas/Steam
Rates Displayed Volumetric; Mass
Mounting Configuration Sensor Mount; Panel; Wall
Features Programmable
Approvals ATEX, IECEx, CSA c-us and FM
Unlock Full Specs
to access all available technical data

Similar Products

Open Channel Flow Meters, Ultrasonic & Radar - FL900 Flow Logger - McCrometer, Inc.
Specs
Media Type Liquid
Features Alarm
Approvals Logger: CE, optional AC power supply: UL/CSA/CE
View Details
Xseries flow computing - XIO - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Type Gas/Steam
Mounting Configuration DINRail
Approvals CSA, UL
View Details
RS Components, Ltd.
View Details
Flow Rate Indicators / Totalizers with Analog or Pulse Outputs - F014 - Fluidwell bv
Specs
Media Type Liquid; Gas/Steam
Rates Displayed Volumetric; Mass; Totalizer
Mounting Configuration Sensor Mount; Panel; Wall
View Details