Fluidwell bv Flow Rate Indicators / Totalizers with Analog or Pulse Outputs F014

Description
The F014 is a local indicator which displays the actual flow rate, total and accumulated total. A scaled pulse, related to the accumulated total is generated for re-transmitting the count on the display. Total can be reset to zero by pressing the CLEAR button twice. The accumulated total can register up to 11 digits and is backed-up in EEPROM memory every minute, just as the running total. On-screen engineering units are easily configured from a comprehensive selection. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX, IECEx, FM and CSA approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Scaled pulse output reflecting the accumulated total. Displays total and flow rate simultaneously. Large digit selection for flow rate or total. Flow rate: seven 17mm (0.67") or 8mm (0.31") digits. Total - resettable: seven 17mm (0.67") digits. Accumulated total - not resettable: eleven 8mm (0.31") digits. Separate engineering units for flow rate and total. Selectable on-screen engineering units for flow rate: mL, L, m³, mg, g, kg, ton, GAL, bbl, lb, cf, REV, scf, Nm³, NL, P or no unit. Selectable on-screen time units for flow rate: /sec, /min, /hour or /day. Selectable on-screen engineering units for totalizer: ml, L, m³, GAL, USGAL, kg, lb, bbl or no unit. Green or amber LED backlight with adjustable intensity. Auto backup of settings and running totals in EEPROM memory. Easy configuration with clear alphanumerical display. Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Datasheet
Description
The F014 is a local indicator which displays the actual flow rate, total and accumulated total. A scaled pulse, related to the accumulated total is generated for re-transmitting the count on the display. Total can be reset to zero by pressing the CLEAR button twice. The accumulated total can register up to 11 digits and is backed-up in EEPROM memory every minute, just as the running total. On-screen engineering units are easily configured from a comprehensive selection. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX, IECEx, FM and CSA approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Scaled pulse output reflecting the accumulated total. Displays total and flow rate simultaneously. Large digit selection for flow rate or total. Flow rate: seven 17mm (0.67") or 8mm (0.31") digits. Total - resettable: seven 17mm (0.67") digits. Accumulated total - not resettable: eleven 8mm (0.31") digits. Separate engineering units for flow rate and total. Selectable on-screen engineering units for flow rate: mL, L, m³, mg, g, kg, ton, GAL, bbl, lb, cf, REV, scf, Nm³, NL, P or no unit. Selectable on-screen time units for flow rate: /sec, /min, /hour or /day. Selectable on-screen engineering units for totalizer: ml, L, m³, GAL, USGAL, kg, lb, bbl or no unit. Green or amber LED backlight with adjustable intensity. Auto backup of settings and running totals in EEPROM memory. Easy configuration with clear alphanumerical display. Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Rate Indicators / Totalizers with Analog or Pulse Outputs - F014 - Fluidwell bv
Veghel, Netherlands
Flow Rate Indicators / Totalizers with Analog or Pulse Outputs
F014
Flow Rate Indicators / Totalizers with Analog or Pulse Outputs F014
The F014 is a local indicator which displays the actual flow rate, total and accumulated total. A scaled pulse, related to the accumulated total is generated for re-transmitting the count on the display. Total can be reset to zero by pressing the CLEAR button twice. The accumulated total can register up to 11 digits and is backed-up in EEPROM memory every minute, just as the running total. On-screen engineering units are easily configured from a comprehensive selection. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX, IECEx, FM and CSA approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Scaled pulse output reflecting the accumulated total. Displays total and flow rate simultaneously. Large digit selection for flow rate or total. Flow rate: seven 17mm (0.67") or 8mm (0.31") digits. Total - resettable: seven 17mm (0.67") digits. Accumulated total - not resettable: eleven 8mm (0.31") digits. Separate engineering units for flow rate and total. Selectable on-screen engineering units for flow rate: mL, L, m³, mg, g, kg, ton, GAL, bbl, lb, cf, REV, scf, Nm³, NL, P or no unit. Selectable on-screen time units for flow rate: /sec, /min, /hour or /day. Selectable on-screen engineering units for totalizer: ml, L, m³, GAL, USGAL, kg, lb, bbl or no unit. Green or amber LED backlight with adjustable intensity. Auto backup of settings and running totals in EEPROM memory. Easy configuration with clear alphanumerical display. Ambient temperature: -40°C to +80°C (-40°F to 176°F).

The F014 is a local indicator which displays the actual flow rate, total and accumulated total. A scaled pulse, related to the accumulated total is generated for re-transmitting the count on the display. Total can be reset to zero by pressing the CLEAR button twice. The accumulated total can register up to 11 digits and is backed-up in EEPROM memory every minute, just as the running total.
On-screen engineering units are easily configured from a comprehensive selection.
Advantages

  • Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it!
  • Intrinsically Safe available - ATEX, IECEx, FM and CSA approval for gas and dust applications.
  • Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all!
  • Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors.

Features

  • Scaled pulse output reflecting the accumulated total.
  • Displays total and flow rate simultaneously.
  • Large digit selection for flow rate or total.
  • Flow rate: seven 17mm (0.67") or 8mm (0.31") digits.
  • Total - resettable: seven 17mm (0.67") digits.
  • Accumulated total - not resettable: eleven 8mm (0.31") digits.
  • Separate engineering units for flow rate and total.
  • Selectable on-screen engineering units for flow rate: mL, L, m³, mg, g, kg, ton, GAL, bbl, lb, cf, REV, scf, Nm³, NL, P or no unit.
  • Selectable on-screen time units for flow rate: /sec, /min, /hour or /day.
  • Selectable on-screen engineering units for totalizer: ml, L, m³, GAL, USGAL, kg, lb, bbl or no unit.
  • Green or amber LED backlight with adjustable intensity.
  • Auto backup of settings and running totals in EEPROM memory.
  • Easy configuration with clear alphanumerical display.
  • Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Supplier's Site Datasheet

Technical Specifications

  Fluidwell bv
Product Category Flow Computers, Totalizers, and Indicators
Product Number F014
Product Name Flow Rate Indicators / Totalizers with Analog or Pulse Outputs
Media Type Liquid; Gas/Steam
Rates Displayed Volumetric; Mass; Totalizer
Mounting Configuration Sensor Mount; Panel; Wall
Features Programmable
Approvals EMC, Low Voltage, ATEX, IECEx, IP, NEMA
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
View Details
Open Channel Flow Meters, Ultrasonic & Radar - FL900 Flow Logger - McCrometer, Inc.
Specs
Media Type Liquid
Features Alarm
Approvals Logger: CE, optional AC power supply: UL/CSA/CE
View Details
Xseries flow computing - XIO - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Type Gas/Steam
Mounting Configuration DINRail
Approvals CSA, UL
View Details
Loop Powered Indicator - F090 - Fluidwell bv
Specs
Media Type Liquid; Gas/Steam
Rates Displayed Volumetric; Mass
Mounting Configuration Sensor Mount; Panel; Wall
View Details