ABB Measurement & Analytics Xseries flow computing XIO

Description
XIO sets a new standard for control, automation and measurement solutions, dedicated to upstream Oil & Gas applications. This new solution provides remote expansion for both brownfield and greenfield flow computers and RTUs. It also allows operators to improve their performance by reducing their operational spend, decreasing expansion downtime, and increasing communication expansion across the field. XIO provides the flexibility to expand not just I/O, but also field connectivity and interoperability in the same device. With the unique ability to easily integrate with ABB controllers without limiting the customer, XIO can also be used with third party devices. XIO is a solution that can also easily integrate with existing devices via Modbus. By allowing the addition of I/O options to the base at any time, XIO provides optimal flexibility. The XIO is a new, capable extension to the RMC family, providing enhanced, scalable IO capacity to existing and new sites. Totalflow customers will be very comfortable with XIO and its applications. XIO General Features DIN rail mount enclosure Class 1, Div 2 area classification Operating temperature -40 °C to 60 °C Up to 8 serial ports supporting RS-422/232/485 protocols Auto-discovery for easy configuration 12-24 Vdc external power capability Compatibility with G4 software applications Support for Modbus and Totalflow native protocols 2 Enterprise and 2 Industrial Ethernet ports for advanced networking configuration, including VLAN options Wi-Fi and Bluetooth for wireless local configuration TFIO Hot-pluggable / hot-swappable support
Request a Quote
Description
XIO sets a new standard for control, automation and measurement solutions, dedicated to upstream Oil & Gas applications. This new solution provides remote expansion for both brownfield and greenfield flow computers and RTUs. It also allows operators to improve their performance by reducing their operational spend, decreasing expansion downtime, and increasing communication expansion across the field. XIO provides the flexibility to expand not just I/O, but also field connectivity and interoperability in the same device. With the unique ability to easily integrate with ABB controllers without limiting the customer, XIO can also be used with third party devices. XIO is a solution that can also easily integrate with existing devices via Modbus. By allowing the addition of I/O options to the base at any time, XIO provides optimal flexibility. The XIO is a new, capable extension to the RMC family, providing enhanced, scalable IO capacity to existing and new sites. Totalflow customers will be very comfortable with XIO and its applications. XIO General Features DIN rail mount enclosure Class 1, Div 2 area classification Operating temperature -40 °C to 60 °C Up to 8 serial ports supporting RS-422/232/485 protocols Auto-discovery for easy configuration 12-24 Vdc external power capability Compatibility with G4 software applications Support for Modbus and Totalflow native protocols 2 Enterprise and 2 Industrial Ethernet ports for advanced networking configuration, including VLAN options Wi-Fi and Bluetooth for wireless local configuration TFIO Hot-pluggable / hot-swappable support
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Xseries flow computing - XIO - ABB Measurement & Analytics
Zurich, Switzerland
Xseries flow computing
XIO
Xseries flow computing XIO
XIO sets a new standard for control, automation and measurement solutions, dedicated to upstream Oil & Gas applications. This new solution provides remote expansion for both brownfield and greenfield flow computers and RTUs. It also allows operators to improve their performance by reducing their operational spend, decreasing expansion downtime, and increasing communication expansion across the field. XIO provides the flexibility to expand not just I/O, but also field connectivity and interoperability in the same device. With the unique ability to easily integrate with ABB controllers without limiting the customer, XIO can also be used with third party devices. XIO is a solution that can also easily integrate with existing devices via Modbus. By allowing the addition of I/O options to the base at any time, XIO provides optimal flexibility. The XIO is a new, capable extension to the RMC family, providing enhanced, scalable IO capacity to existing and new sites. Totalflow customers will be very comfortable with XIO and its applications. XIO General Features DIN rail mount enclosure Class 1, Div 2 area classification Operating temperature -40 °C to 60 °C Up to 8 serial ports supporting RS-422/232/485 protocols Auto-discovery for easy configuration 12-24 Vdc external power capability Compatibility with G4 software applications Support for Modbus and Totalflow native protocols 2 Enterprise and 2 Industrial Ethernet ports for advanced networking configuration, including VLAN options Wi-Fi and Bluetooth for wireless local configuration TFIO Hot-pluggable / hot-swappable support

XIO sets a new standard for control, automation and measurement solutions, dedicated to upstream Oil & Gas applications. This new solution provides remote expansion for both brownfield and greenfield flow computers and RTUs. It also allows operators to improve their performance by reducing their operational spend, decreasing expansion downtime, and increasing communication expansion across the field.

XIO provides the flexibility to expand not just I/O, but also field connectivity and interoperability in the same device. With the unique ability to easily integrate with ABB controllers without limiting the customer, XIO can also be used with third party devices.

XIO is a solution that can also easily integrate with existing devices via Modbus. By allowing the addition of I/O options to the base at any time, XIO provides optimal flexibility.

The XIO is a new, capable extension to the RMC family, providing enhanced, scalable IO capacity to existing and new sites. Totalflow customers will be very comfortable with XIO and its applications.

XIO General Features

  • DIN rail mount enclosure
  • Class 1, Div 2 area classification
  • Operating temperature -40 °C to 60 °C
  • Up to 8 serial ports supporting RS-422/232/485
    protocols
  • Auto-discovery for easy configuration
  • 12-24 Vdc external power capability
  • Compatibility with G4 software applications
  • Support for Modbus and Totalflow native protocols
  • 2 Enterprise and 2 Industrial Ethernet ports for advanced networking configuration, including VLAN options
  • Wi-Fi and Bluetooth for wireless local configuration
  • TFIO Hot-pluggable / hot-swappable support
Supplier's Site

Technical Specifications

  ABB Measurement & Analytics
Product Category Flow Computers, Totalizers, and Indicators
Product Number XIO
Product Name Xseries flow computing
Media Type Gas/Steam
Unlock Full Specs
to access all available technical data

Similar Products

Xseries flow computing - XFCG5(extendable flow computer) - ABB Measurement & Analytics
Specs
Media Type Gas/Steam
Mounting Configuration Panel
Features Programmable
View Details
High Accuracy Flow Computers - Spirit<sup>IT</sup> Flow-X series - Flow-X/R - ABB Measurement & Analytics
Specs
Media Type Gas/Steam
Rates Displayed Volumetric; Mass
Mounting Configuration Rack
View Details
Xseries flow computing - µFLOG5 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Type Gas/Steam
Mounting Configuration Panel
Features Programmable
View Details
High Accuracy Flow Computers - Spirit<sup>IT</sup> Flow-X series - Flow-X/P - ABB Measurement & Analytics
Specs
Media Type Gas/Steam
Rates Displayed Volumetric; Mass
Mounting Configuration Panel
View Details