Festo Corporation Manifold MHA2-PR4-5-M5

Description
manifold block MHA2-PR4-5-M5 for manifold block valves MHA2-...-HC/TC Max. number of valve positions=4, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=340 g, Mounting method for sub-base=(* with through hole, * with top-hat rail), Mounting method for valve=with internal (female) thread
Request a Quote Datasheet
Description
manifold block MHA2-PR4-5-M5 for manifold block valves MHA2-...-HC/TC Max. number of valve positions=4, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=340 g, Mounting method for sub-base=(* with through hole, * with top-hat rail), Mounting method for valve=with internal (female) thread
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manifold - MHA2-PR4-5-M5 - Festo Corporation
Islandia, NY, United States
manifold block MHA2-PR4-5-M5 for manifold block valves MHA2-...-HC/TC Max. number of valve positions=4, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=340 g, Mounting method for sub-base=(* with through hole, * with top-hat rail), Mounting method for valve=with internal (female) thread

manifold block MHA2-PR4-5-M5 for manifold block valves MHA2-...-HC/TC Max. number of valve positions=4, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=340 g, Mounting method for sub-base=(* with through hole, * with top-hat rail), Mounting method for valve=with internal (female) thread

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number MHA2-PR4-5-M5
Product Name Manifold
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Connection block - CPE10-3/2-PRS-1/4-9-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Maximum Pressure -13 to 145 psi (-9.15 to 102 m H2O)
View Details
Manifold subbase with 90° connections - NAVW-3/8-2-ISO - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type G1/8
Size 3/8"
View Details
Connection block - CPE10-3/2-PRS-1/4-5 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
Temperature Range 23 to 122 F (-5 to 50 C)
View Details
Distributor block - FR-12-PK-4-B - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Supply 1
Outlet 12
View Details