Festo Corporation Connection block CPE14-PRS-3/8-4-NPT

Description
manifold block CPE14-PRS-3/8-4-NPT For CPE valves. Grid dimension=20 mm, Assembly position=Any, Max. number of valve positions=4, Max. no. of pressure zones=2, Operating pressure=-13 - 145 Psi
Request a Quote Datasheet
Description
manifold block CPE14-PRS-3/8-4-NPT For CPE valves. Grid dimension=20 mm, Assembly position=Any, Max. number of valve positions=4, Max. no. of pressure zones=2, Operating pressure=-13 - 145 Psi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection block - CPE14-PRS-3/8-4-NPT - Festo Corporation
Islandia, NY, United States
Connection block
CPE14-PRS-3/8-4-NPT
Connection block CPE14-PRS-3/8-4-NPT
manifold block CPE14-PRS-3/8-4-NPT For CPE valves. Grid dimension=20 mm, Assembly position=Any, Max. number of valve positions=4, Max. no. of pressure zones=2, Operating pressure=-13 - 145 Psi

manifold block CPE14-PRS-3/8-4-NPT For CPE valves. Grid dimension=20 mm, Assembly position=Any, Max. number of valve positions=4, Max. no. of pressure zones=2, Operating pressure=-13 - 145 Psi

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number CPE14-PRS-3/8-4-NPT
Product Name Connection block
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Connection block - CPE10-3/2-PRS-1/4-8-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Maximum Pressure -13 to 145 psi (-9.15 to 102 m H2O)
View Details
Distributor - CQD-12/15/18/22 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Supply 1
Outlet 4
View Details
Multi-pin - CPV10-VI-P6-M7-C - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
View Details
Manifold - MHA1-PR10-3-M3-PI-PCB - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 32 to 104 F (0 to 40 C)
View Details