Festo Corporation Connection block CPE10-3/2-PRS-1/4-10

Description
manifold block CPE10-3/2-PRS-1/4-10 For CPE valves. Grid dimension=16 mm, Assembly position=Any, Max. number of valve positions=10, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar
Request a Quote Datasheet
Description
manifold block CPE10-3/2-PRS-1/4-10 For CPE valves. Grid dimension=16 mm, Assembly position=Any, Max. number of valve positions=10, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection block - CPE10-3/2-PRS-1/4-10 - Festo Corporation
Islandia, NY, United States
Connection block
CPE10-3/2-PRS-1/4-10
Connection block CPE10-3/2-PRS-1/4-10
manifold block CPE10-3/2-PRS-1/4-10 For CPE valves. Grid dimension=16 mm, Assembly position=Any, Max. number of valve positions=10, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar

manifold block CPE10-3/2-PRS-1/4-10 For CPE valves. Grid dimension=16 mm, Assembly position=Any, Max. number of valve positions=10, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number CPE10-3/2-PRS-1/4-10
Product Name Connection block
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Multi-pin - CPV10-VI-P4-M7-C - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
View Details
Branching module - MS6-A-RMV-IPM-80 - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
View Details
2 suppliers
Branching module - MS4N-FRM-1/8-Y-Z - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 1/8"
Body Material Aluminum; Die-cast aluminum
View Details
Connection block - CPE14-3/2-PRS-3/8-8 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 3/8"
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
View Details