Festo Corporation Connection block CPE10-PRSG-2

Description
manifold block CPE10-PRSG-2 For Compact Performance valves with closed PRS ducts. Max. number of valve positions=2, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=50 g
Request a Quote Datasheet
Description
manifold block CPE10-PRSG-2 For Compact Performance valves with closed PRS ducts. Max. number of valve positions=2, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=50 g
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection block - CPE10-PRSG-2 - Festo Corporation
Islandia, NY, United States
Connection block
CPE10-PRSG-2
Connection block CPE10-PRSG-2
manifold block CPE10-PRSG-2 For Compact Performance valves with closed PRS ducts. Max. number of valve positions=2, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=50 g

manifold block CPE10-PRSG-2 For Compact Performance valves with closed PRS ducts. Max. number of valve positions=2, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:4:4], Note on operating and pilot medium=Lubricated operation possible (subsequently required for further operation), Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=50 g

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number CPE10-PRSG-2
Product Name Connection block
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Connection block - CPE14-PRSGO-2 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 3/8"
Body Material Acetal; PA-reinforced
View Details
Multi-pin - CPV14-VI-P4-1/8-D - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
View Details
Manifold - MHA1-P6-2-M3-PI - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 14 to 140 F (-10 to 60 C)
View Details
Connection block - CPX-AB-8-M12X2-5POL - Festo Corporation
Specs
Application General Purpose
Body Material Acetal; PA PC
View Details