Festo Corporation Connection block CPE18-3/2-PRS-3/8-10-NPT

Description
manifold block CPE18-3/2-PRS-3/8-10 -NPT For CPE valves. Grid dimension=26 mm, Assembly position=Any, Max. number of valve positions=10, Max. no. of pressure zones=2, Operating pressure=-13 - 145 Psi
Request a Quote Datasheet
Description
manifold block CPE18-3/2-PRS-3/8-10 -NPT For CPE valves. Grid dimension=26 mm, Assembly position=Any, Max. number of valve positions=10, Max. no. of pressure zones=2, Operating pressure=-13 - 145 Psi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection block - CPE18-3/2-PRS-3/8-10-NPT - Festo Corporation
Islandia, NY, United States
manifold block CPE18-3/2-PRS-3/8-10 -NPT For CPE valves. Grid dimension=26 mm, Assembly position=Any, Max. number of valve positions=10, Max. no. of pressure zones=2, Operating pressure=-13 - 145 Psi

manifold block CPE18-3/2-PRS-3/8-10-NPT For CPE valves. Grid dimension=26 mm, Assembly position=Any, Max. number of valve positions=10, Max. no. of pressure zones=2, Operating pressure=-13 - 145 Psi

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number CPE18-3/2-PRS-3/8-10-NPT
Product Name Connection block
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Manifold subbase - NAW-1/4-01-VDMA-VL - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type M5
View Details
Branching module - FRM-Y-D-MAXI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Aluminum; Die-cast aluminum
Liquid Flow 5280 GPM (20000 L/min)
View Details
Connection block - CPE10-PRS-1/4-2-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Maximum Pressure -13 to 145 psi (-9.15 to 102 m H2O)
View Details
Connection block - CPX-M-AB-8-M12X2-5POL - Festo Corporation
Specs
Application General Purpose
Body Material Aluminum; Die-cast aluminum
View Details
2 suppliers