The PM22C is a panel-mounted, 22 mm multifunctional LED and piezoelectric sounder combining seven flash/tone patterns controllable via independent contacts. It operates on 12-24 Vac/dc and is available with an M12 4-pin quick connect (-Q) electrical connection. The device features a 50,000-hour LED, an opaque polycarbonate lens, a 360-degree light-diffusing design, and an IP65-rated enclosure compliant with CE, UKCA, UL, and cUL standards. Dimensions are 80.0 mm height and 50.0 mm diameter for the quick connect variant, with 27.5 mm height above the mounting surface.
Features
Model PM22C is a multifunctional panel mount LED and piezoelectric sounder combination that offers 7 different sound/flash pattern combinations, controllable via independent electric contacts. Combinations include 1) steady light only, 2) continuous sound only, 3) steady light + continuous sound, 4) strobe (300FPM) + intermittent tone SYNC, 5) 2x flash (60FPM) + 2x intermittent tone SYNC, 6) 3x flash (40FPM) + 3x intermittent tone SYNC and 7) random light + random tone.
Model PM22C available in 12-24VAC/DC and two electrical connection options: M12 Cable Gland with 12" (300 mm) leads or M12 4-Pin Quick Connect (-Q). It is panel mounted through a 22 mm/0.87" hole and secured with the provided locking ring.
The PM22 Series offers a self-extinguishing polycarbonate body that protects against vibrations, dust and other atmospheric elements.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | PM22C-012-024C-Q |
| Product Name | PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals |
| Lamp Type | LED Lamps |
| Flash Lamp | Flash Lamp |
| LED Color | Clear |
| Terminal Type | Panel |
| Width | 50.04 mm (1.97 inch) |