The MSL2-120AG is a two-segment MicroStat status indicator designed for indoor use, operating at 120 Vac. It has a diameter of 2.2 in (55.9 mm) and draws 10 mA. The unit supports surface or 3/4-inch NPT pipe mounting and features a Type 4X enclosure, reduced to Type 1 if an optional sound module is installed. It includes an integrated LED lamp with a 20,000-hour life and is compatible with PLC outputs. Optional accessories include the MSS sound module, MSTB base, and flashers rated at 75 FPM. The device is UL and cUL Listed and NSF Certified.
1 MSL with optional sounder rated NEMA Type 1
*MSL3, MSL4, and MSL5 are packaged with one each of the colored lenses.
Features
Federal Signal’s MicroStat® is a compact, Type 4X status indicator, Type 1 with optional sounder. Ideal for OEM applications, the MicroStat comes pre-assembled as 1-, 2-, 3-, 4-, or 5-high light units. The user selects combinations from (5) colors: Amber, Blue, Clear, Green, or Red. O-rings between each segment provide a watertight and dust-tight seal. The base of each light can be surface or pipe mounted (3/4-inch NPT).
The lens lock together and snap apart with a simple twisting motion, allowing for easy lamp changes and quick lens resequencing. A rugged, vibration-resistant,
Wire connections are made through a two-piece terminal block. The MicroStat is designed to work with PLC outputs including TRIACS.
An optional sound module can be installed in the top position of any MicroStat as one of the five units. The sound module kit consists of a slotted grille and board-mounted piezoelectric horn. The sounder plugs directly into the wedge socket.
MICROSTAT INCANDESCENT STATUS INDICATOR, 2-HIGH, UL AND CUL, 120VAC, AMBER, GREEN, 8531.80.9051. FREE 2 YEAR RADWELL WARRANTY
| Federal Signal Corporation - Industrial Signaling and Systems | Radwell International | |
|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | MSL2-120AG | 15039438 |
| Product Name | MSL MicroStat Status Indicators | Miniature Indicator Light |
| Flash Lamp | Flash Lamp | |
| LED Color | Green; Amber, Green | Green |
| Terminal Type | 3/4-Inch Pipe,Surface | |
| Width | 55.88 mm (2.2 inch) |