Federal Signal Corporation - Industrial Signaling and Systems PM22L Panel Mount 22mm Multifunctional LEDs PM22L-012-024R-Q

Description
Available in 12-24 Vac/dc Seven flash patterns: steady, slow flashing, fast flashing, double flash, triple flash, strobe, and random 360-degree light-diffusing design Choice of M12 cable gland or M12 4-pin quick connect (-Q models) electrical connections 50,000-hour LED Type 4X, IP66 enclosure IP69K compliant CE and UKCA compliant UL and cUL Listed Features Model PM22L is a multifunctional panel mount LED that offers seven flash patterns, controllable via independent electric contacts. It is available in 12-24VAC/DC and two electrical connection options: M12 Cable Gland with 12" (300 mm) leads or M12 4-Pin Quick Connect (-Q). The PM22 Series is panel mounted through a 22 mm/0.87" hole and secured with the provided locking ring. It offers a self-extinguishing polycarbonate body that protects against vibrations, dust and other atmospheric elements.
Request a Quote
Description
Available in 12-24 Vac/dc Seven flash patterns: steady, slow flashing, fast flashing, double flash, triple flash, strobe, and random 360-degree light-diffusing design Choice of M12 cable gland or M12 4-pin quick connect (-Q models) electrical connections 50,000-hour LED Type 4X, IP66 enclosure IP69K compliant CE and UKCA compliant UL and cUL Listed Features Model PM22L is a multifunctional panel mount LED that offers seven flash patterns, controllable via independent electric contacts. It is available in 12-24VAC/DC and two electrical connection options: M12 Cable Gland with 12" (300 mm) leads or M12 4-Pin Quick Connect (-Q). The PM22 Series is panel mounted through a 22 mm/0.87" hole and secured with the provided locking ring. It offers a self-extinguishing polycarbonate body that protects against vibrations, dust and other atmospheric elements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PM22L-012-024R-Q is a panel-mount multifunctional LED with a 22 mm diameter, designed for 12-24 Vac/dc operation and featuring seven flash patterns controlled via electric contacts. It uses an M12 4-pin quick connect interface and has a red lens. The unit is enclosed in a self-extinguishing polycarbonate body rated IP66 and IP69K, with a 50,000-hour LED lifespan. It measures 79.0 mm in height and 50.0 mm in diameter, with 26.5 mm of height above the mounting surface. It is certified CE, UKCA, UL, and cUL listed. The operating temperature range is -30°C to 50°C, and the net weight is 0.06 kg.

Datasheet Summary
Powered by GS/AI

The PM22L-012-024R-Q is a panel-mount multifunctional LED with a 22 mm diameter, designed for 12-24 Vac/dc operation and featuring seven flash patterns controlled via electric contacts. It uses an M12 4-pin quick connect interface and has a red lens. The unit is enclosed in a self-extinguishing polycarbonate body rated IP66 and IP69K, with a 50,000-hour LED lifespan. It measures 79.0 mm in height and 50.0 mm in diameter, with 26.5 mm of height above the mounting surface. It is certified CE, UKCA, UL, and cUL listed. The operating temperature range is -30°C to 50°C, and the net weight is 0.06 kg.

Suppliers

Company
Product
Description
Supplier Links
PM22L Panel Mount 22mm Multifunctional LEDs - PM22L-012-024R-Q - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
PM22L Panel Mount 22mm Multifunctional LEDs
PM22L-012-024R-Q
PM22L Panel Mount 22mm Multifunctional LEDs PM22L-012-024R-Q
Available in 12-24 Vac/dc Seven flash patterns: steady, slow flashing, fast flashing, double flash, triple flash, strobe, and random 360-degree light-diffusing design Choice of M12 cable gland or M12 4-pin quick connect (-Q models) electrical connections 50,000-hour LED Type 4X, IP66 enclosure IP69K compliant CE and UKCA compliant UL and cUL Listed Features Model PM22L is a multifunctional panel mount LED that offers seven flash patterns, controllable via independent electric contacts. It is available in 12-24VAC/DC and two electrical connection options: M12 Cable Gland with 12" (300 mm) leads or M12 4-Pin Quick Connect (-Q). The PM22 Series is panel mounted through a 22 mm/0.87" hole and secured with the provided locking ring. It offers a self-extinguishing polycarbonate body that protects against vibrations, dust and other atmospheric elements.
  • Available in 12-24 Vac/dc
  • Seven flash patterns: steady, slow flashing, fast flashing, double flash, triple flash, strobe, and random
  • 360-degree light-diffusing design
  • Choice of M12 cable gland or M12 4-pin quick connect (-Q models) electrical connections
  • 50,000-hour LED
  • Type 4X, IP66 enclosure
  • IP69K compliant
  • CE and UKCA compliant
  • UL and cUL Listed

Features

Model PM22L is a multifunctional panel mount LED that offers seven flash patterns, controllable via independent electric contacts. It is available in 12-24VAC/DC and two electrical connection options: M12 Cable Gland with 12" (300 mm) leads or M12 4-Pin Quick Connect (-Q).

The PM22 Series is panel mounted through a 22 mm/0.87" hole and secured with the provided locking ring. It offers a self-extinguishing polycarbonate body that protects against vibrations, dust and other atmospheric elements.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Pilot Lights and Indicator Lights
Product Number PM22L-012-024R-Q
Product Name PM22L Panel Mount 22mm Multifunctional LEDs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Red; Red
Terminal Type Panel
Width 50.04 mm (1.97 inch)
Unlock Full Specs
to access all available technical data

Similar Products

RSL Radiant Stack Lights - RSL-Stack-Light - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
LP57 StreamLine® Mini LED Beacons Series - LP57-024RGB-F-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Multicolor
View Details
LP57 StreamLine® Mini LED Beacons Series - LP57-024G-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Green; Green
Height 55.88 mm (2.2 inch)
View Details
LP22LED RGB StreamLine® Low Profile Multicolor LED Lights - LP22LED-090-240RGB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Red; Yellow; Green; Blue; Amber, Blue, Green, Magenta, Red, White, Yellow
Terminal Type 1/2-Inch NPT Pipe,Panel,Surface
View Details