The PMC-012-024Y is a panel-mounted multifunctional LED audible/visual signals device designed for alarm indication with three independent channels: flashing light only, flashing light with intermittent sound, and steady light with continuous sound. It operates on 12-24 Vac/dc and features a transparent polycarbonate lens, a 50,000-hour LED life, and an IP69K, IP65, and Type 3R rated enclosure. The device is mounted through a 1.18-inch hole, has a diameter of 1.61 inches, and is CE, UKCA, UL, and cUL compliant. Its operating temperature range is -30°C to 60°C, and it draws a maximum of 30 mA at 24 Vdc.
Features
Model PMC was developed with a multichannel technology. The device allows three levels of alarm (alert, pre-alarm and alarm) controllable via independent electric contacts.
PMC offers three independent electrical channels. Channel 1 includes a flashing light only. Channel 2 adds an intermittent sound to the flashing light. Channel 3 includes a steady light combined with a continuous sound.
PMC has a self-extinguishing PC body that protects against vibrations, dust and atmospheric elements. The device can be panel mounted through a 1.18" hole and secured with the provided locking ring.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | PMC-012-024Y |
| Product Name | PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals |
| Lamp Type | LED Lamps |
| Flash Lamp | Flash Lamp |
| LED Color | Yellow; Yellow |
| Terminal Type | Panel |
| Width | 40.89 mm (1.61 inch) |