The LP57-024R-Q is a single-color, steady-burn LED beacon in the StreamLine Mini LED Beacon Series, designed for low-profile signaling applications. It operates at 24 Vdc and features a red opaque lens. The unit includes an M12 4-Pin Quick Connect termination and has a self-extinguishing polycarbonate housing rated Type 4X, IP66, and IP69K compliant. It meets CE, UKCA, UL, and cUL standards. The device has a 100,000-hour LED life, operates from -30°C to 50°C, and measures 70.0 mm in length and 56 mm in height with a height above surface of 73 mm. Net weight is 0.14 kg.
Features
Model LP57 is available as a single color or multicolor LED light that is ideal for applications requiring low profile signaling. Single color models are steady burn and available in five colors. Multicolor models feature a single flash pattern and offer seven color options in one device.
All LP57 models have a clear, opaque lens for signaling in close proximities. The LP57 enclosure is rated Type 4X and offers a self-extinguishing polycarbonate housing that protects against vibrations, dust, and atmospheric elements. Each model features either a M12 Cable Gland with 12" (300mm) leads or M12 4-Pin Quick Connect.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | LP57-024R-Q |
| Product Name | LP57 StreamLine® Mini LED Beacons Series |
| Lamp Type | LED Lamps |
| LED Color | Red; Red |
| Height | 55.88 mm (2.2 inch) |
| Depth | 70.1 mm (2.76 inch) |