The LP3TL series is a T-mount, low-profile LED light designed for OEM applications, featuring a 50,000-hour LED module, a screw-on lens, and a surface mount gasket for Type 4X, IP55 enclosure compliance. It operates at 24 Vdc or 120 Vac, with lens color options including Clear. The unit measures 3.13 inches in diameter and 5.1 inches in height, with two mounting holes on a 240-degree arc spaced 12.7 mm apart. It is CSA certified, UL and cUL listed, CE and UKCA certified, and meets IP69K compliance when used with optional accessories. A wire lens guard is available as an option.
Features
Model LP3L low profile LED light is offered in four mounting configurations: LP3PL with an integrated 1/2" NPT pipe mount, LP3ML features an integrated 1/2" NPT male pipe mount, LP3TL features a T formation base with 2 mounting holes for wall or flush mounting and the LP3SL features a three hole surface mounting configuration.
Models LP3ML, LP3SL, and LP3TL include a surface mount gasket to complete the Type 4X installation. An optional dome guard is available for use with the LP3ML, LP3SL and LP3TL when installed on a panel.
All models include the vibration resistant, double contact bayonet style 50,000 hour LED module.
Like all StreamLine® products, the LP3L is designed with OEM applications in mind.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | LP3TL-024C |
| Product Name | LP3L StreamLine® Low Profile LED Lights |
| Lamp Type | LED Lamps |
| LED Color | Clear |
| Terminal Type | T-Mount |
| Width | 79.5 mm (3.13 inch) |
| Height | 130 mm (5.1 inch) |