The PM22C is a panel-mounted, 22 mm multifunctional LED and piezoelectric sounder combination offering seven synchronized light and sound patterns, operating on 12-24 Vac/dc. It features a 50,000-hour LED with an opaque polycarbonate lens, a 360-degree light-diffusing design, and an IP65 and Type 3R enclosure. The unit is available with either an M12 cable gland with 300 mm leads or an M12 4-pin quick connect (-Q) electrical connection. It is CE, UKCA, UL, and cUL compliant. Dimensions are 87.5 mm in height with the cable gland or 80.0 mm with the quick connect, and 50.0 mm in diameter. The part is secured through a 22 mm panel hole using a locking ring.
Features
Model PM22C is a multifunctional panel mount LED and piezoelectric sounder combination that offers 7 different sound/flash pattern combinations, controllable via independent electric contacts. Combinations include 1) steady light only, 2) continuous sound only, 3) steady light + continuous sound, 4) strobe (300FPM) + intermittent tone SYNC, 5) 2x flash (60FPM) + 2x intermittent tone SYNC, 6) 3x flash (40FPM) + 3x intermittent tone SYNC and 7) random light + random tone.
Model PM22C available in 12-24VAC/DC and two electrical connection options: M12 Cable Gland with 12" (300 mm) leads or M12 4-Pin Quick Connect (-Q). It is panel mounted through a 22 mm/0.87" hole and secured with the provided locking ring.
The PM22 Series offers a self-extinguishing polycarbonate body that protects against vibrations, dust and other atmospheric elements.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | PM22C-012-024C |
| Product Name | PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals |
| Lamp Type | LED Lamps |
| Flash Lamp | Flash Lamp |
| LED Color | Clear |
| Terminal Type | Panel |
| Width | 50.04 mm (1.97 inch) |