Federal Signal Corporation - Industrial Signaling and Systems PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals PM22C-012-024G-Q

Description
Available in 12-24 Vac/dc Seven flash/tone combinations: steady light continuous tone steady light + tone strobe + intermittent tone synched double flash (60 FPM) and intermittent tone synched triple flash (40 FPM) and intermittent tone synched random light + random tone Choice of M12 cable gland or M12 4-pin quick connect (-Q models) electrical connections 50,000-hour LED Opaque polycarbonate lens 360-degree light-diffusing design Type 3R, IP65 enclosure CE and UKCA compliant UL and cUL Listed Features Model PM22C is a multifunctional panel mount LED and piezoelectric sounder combination that offers 7 different sound/flash pattern combinations, controllable via independent electric contacts. Combinations include 1) steady light only, 2) continuous sound only, 3) steady light + continuous sound, 4) strobe (300FPM) + intermittent tone SYNC, 5) 2x flash (60FPM) + 2x intermittent tone SYNC, 6) 3x flash (40FPM) + 3x intermittent tone SYNC and 7) random light + random tone. Model PM22C available in 12-24VAC/DC and two electrical connection options: M12 Cable Gland with 12" (300 mm) leads or M12 4-Pin Quick Connect (-Q). It is panel mounted through a 22 mm/0.87" hole and secured with the provided locking ring. The PM22 Series offers a self-extinguishing polycarbonate body that protects against vibrations, dust and other atmospheric elements.
Request a Quote
Description
Available in 12-24 Vac/dc Seven flash/tone combinations: steady light continuous tone steady light + tone strobe + intermittent tone synched double flash (60 FPM) and intermittent tone synched triple flash (40 FPM) and intermittent tone synched random light + random tone Choice of M12 cable gland or M12 4-pin quick connect (-Q models) electrical connections 50,000-hour LED Opaque polycarbonate lens 360-degree light-diffusing design Type 3R, IP65 enclosure CE and UKCA compliant UL and cUL Listed Features Model PM22C is a multifunctional panel mount LED and piezoelectric sounder combination that offers 7 different sound/flash pattern combinations, controllable via independent electric contacts. Combinations include 1) steady light only, 2) continuous sound only, 3) steady light + continuous sound, 4) strobe (300FPM) + intermittent tone SYNC, 5) 2x flash (60FPM) + 2x intermittent tone SYNC, 6) 3x flash (40FPM) + 3x intermittent tone SYNC and 7) random light + random tone. Model PM22C available in 12-24VAC/DC and two electrical connection options: M12 Cable Gland with 12" (300 mm) leads or M12 4-Pin Quick Connect (-Q). It is panel mounted through a 22 mm/0.87" hole and secured with the provided locking ring. The PM22 Series offers a self-extinguishing polycarbonate body that protects against vibrations, dust and other atmospheric elements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PM22C is a panel-mounted, multifunctional LED and piezoelectric sounder combination designed for audible and visual signaling, mounted through a 22 mm (0.87-inch) hole and secured with a locking ring. It operates on 12-24 VAC/DC and is available with an M12 4-pin quick connect (-Q) termination. The unit features seven synchronized sound and light patterns, including strobe (300 FPM), double flash (60 FPM), triple flash (40 FPM), and random modes, with a 50,000-hour LED life. It has an opaque polycarbonate lens, 360-degree light diffusion, and an IP65-type 3R enclosure. The device is UL and cUL listed, CE and UKCA compliant, and operates from -30°C to 50°C. Dimensions are 80.0 mm in height, 50.0 mm in diameter, and 27.5 mm above the mounting surface. Weights are 0.04 kg net and 0.15 kg shipping. The green lens variant is specified by the "G" in the part number.

Datasheet Summary
Powered by GS/AI

The PM22C is a panel-mounted, multifunctional LED and piezoelectric sounder combination designed for audible and visual signaling, mounted through a 22 mm (0.87-inch) hole and secured with a locking ring. It operates on 12-24 VAC/DC and is available with an M12 4-pin quick connect (-Q) termination. The unit features seven synchronized sound and light patterns, including strobe (300 FPM), double flash (60 FPM), triple flash (40 FPM), and random modes, with a 50,000-hour LED life. It has an opaque polycarbonate lens, 360-degree light diffusion, and an IP65-type 3R enclosure. The device is UL and cUL listed, CE and UKCA compliant, and operates from -30°C to 50°C. Dimensions are 80.0 mm in height, 50.0 mm in diameter, and 27.5 mm above the mounting surface. Weights are 0.04 kg net and 0.15 kg shipping. The green lens variant is specified by the "G" in the part number.

Suppliers

Company
Product
Description
Supplier Links
PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024G-Q - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals
PM22C-012-024G-Q
PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals PM22C-012-024G-Q
Available in 12-24 Vac/dc Seven flash/tone combinations: steady light continuous tone steady light + tone strobe + intermittent tone synched double flash (60 FPM) and intermittent tone synched triple flash (40 FPM) and intermittent tone synched random light + random tone Choice of M12 cable gland or M12 4-pin quick connect (-Q models) electrical connections 50,000-hour LED Opaque polycarbonate lens 360-degree light-diffusing design Type 3R, IP65 enclosure CE and UKCA compliant UL and cUL Listed Features Model PM22C is a multifunctional panel mount LED and piezoelectric sounder combination that offers 7 different sound/flash pattern combinations, controllable via independent electric contacts. Combinations include 1) steady light only, 2) continuous sound only, 3) steady light + continuous sound, 4) strobe (300FPM) + intermittent tone SYNC, 5) 2x flash (60FPM) + 2x intermittent tone SYNC, 6) 3x flash (40FPM) + 3x intermittent tone SYNC and 7) random light + random tone. Model PM22C available in 12-24VAC/DC and two electrical connection options: M12 Cable Gland with 12" (300 mm) leads or M12 4-Pin Quick Connect (-Q). It is panel mounted through a 22 mm/0.87" hole and secured with the provided locking ring. The PM22 Series offers a self-extinguishing polycarbonate body that protects against vibrations, dust and other atmospheric elements.
  • Available in 12-24 Vac/dc
  • Seven flash/tone combinations:
    1. steady light
    2. continuous tone
    3. steady light + tone
    4. strobe + intermittent tone synched
    5. double flash (60 FPM) and intermittent tone synched
    6. triple flash (40 FPM) and intermittent tone synched
    7. random light + random tone
  • Choice of M12 cable gland or M12 4-pin quick connect (-Q models) electrical connections
  • 50,000-hour LED
  • Opaque polycarbonate lens
  • 360-degree light-diffusing design
  • Type 3R, IP65 enclosure
  • CE and UKCA compliant
  • UL and cUL Listed

Features

Model PM22C is a multifunctional panel mount LED and piezoelectric sounder combination that offers 7 different sound/flash pattern combinations, controllable via independent electric contacts. Combinations include 1) steady light only, 2) continuous sound only, 3) steady light + continuous sound, 4) strobe (300FPM) + intermittent tone SYNC, 5) 2x flash (60FPM) + 2x intermittent tone SYNC, 6) 3x flash (40FPM) + 3x intermittent tone SYNC and 7) random light + random tone.

Model PM22C available in 12-24VAC/DC and two electrical connection options: M12 Cable Gland with 12" (300 mm) leads or M12 4-Pin Quick Connect (-Q). It is panel mounted through a 22 mm/0.87" hole and secured with the provided locking ring.

The PM22 Series offers a self-extinguishing polycarbonate body that protects against vibrations, dust and other atmospheric elements.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Pilot Lights and Indicator Lights
Product Number PM22C-012-024G-Q
Product Name PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Green; Green
Terminal Type Panel
Width 50.04 mm (1.97 inch)
Unlock Full Specs
to access all available technical data

Similar Products

LP3L StreamLine® Low Profile LED Lights - LP3TL-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type T-Mount
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-048-240A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Amber
Terminal Type Panel
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-012-024Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Yellow; Yellow
Terminal Type Panel
View Details
LP57 StreamLine® Mini LED Beacons Series - LP57-024R-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Red; Red
Height 55.88 mm (2.2 inch)
View Details