Federal Signal Corporation - Industrial Signaling and Systems LP57 StreamLine® Mini LED Beacons Series LP57-024G

Description
Available in 24 Vdc Choice of M12 Cable Gland or M12 Quick Connect 100,000-hour LED Single color models are steady burn and available in five colors (Amber, Blue, Green, Red, and White) Multicolor models feature a single flash pattern and offer seven color options in one device (Amber, Blue, Cyan, Green, Magenta, Red, and White) Self-extinguishing polycarbonate housing Type 4X, IP66 enclosure IP69K compliant CE and UKCA compliant UL and cUL Listed Features Model LP57 is available as a single color or multicolor LED light that is ideal for applications requiring low profile signaling. Single color models are steady burn and available in five colors. Multicolor models feature a single flash pattern and offer seven color options in one device. All LP57 models have a clear, opaque lens for signaling in close proximities. The LP57 enclosure is rated Type 4X and offers a self-extinguishing polycarbonate housing that protects against vibrations, dust, and atmospheric elements. Each model features either a M12 Cable Gland with 12" (300mm) leads or M12 4-Pin Quick Connect.
Request a Quote Datasheet
Description
Available in 24 Vdc Choice of M12 Cable Gland or M12 Quick Connect 100,000-hour LED Single color models are steady burn and available in five colors (Amber, Blue, Green, Red, and White) Multicolor models feature a single flash pattern and offer seven color options in one device (Amber, Blue, Cyan, Green, Magenta, Red, and White) Self-extinguishing polycarbonate housing Type 4X, IP66 enclosure IP69K compliant CE and UKCA compliant UL and cUL Listed Features Model LP57 is available as a single color or multicolor LED light that is ideal for applications requiring low profile signaling. Single color models are steady burn and available in five colors. Multicolor models feature a single flash pattern and offer seven color options in one device. All LP57 models have a clear, opaque lens for signaling in close proximities. The LP57 enclosure is rated Type 4X and offers a self-extinguishing polycarbonate housing that protects against vibrations, dust, and atmospheric elements. Each model features either a M12 Cable Gland with 12" (300mm) leads or M12 4-Pin Quick Connect.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP57 StreamLine® Mini LED Beacons Series - LP57-024G - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
LP57 StreamLine® Mini LED Beacons Series
LP57-024G
LP57 StreamLine® Mini LED Beacons Series LP57-024G
Available in 24 Vdc Choice of M12 Cable Gland or M12 Quick Connect 100,000-hour LED Single color models are steady burn and available in five colors (Amber, Blue, Green, Red, and White) Multicolor models feature a single flash pattern and offer seven color options in one device (Amber, Blue, Cyan, Green, Magenta, Red, and White) Self-extinguishing polycarbonate housing Type 4X, IP66 enclosure IP69K compliant CE and UKCA compliant UL and cUL Listed Features Model LP57 is available as a single color or multicolor LED light that is ideal for applications requiring low profile signaling. Single color models are steady burn and available in five colors. Multicolor models feature a single flash pattern and offer seven color options in one device. All LP57 models have a clear, opaque lens for signaling in close proximities. The LP57 enclosure is rated Type 4X and offers a self-extinguishing polycarbonate housing that protects against vibrations, dust, and atmospheric elements. Each model features either a M12 Cable Gland with 12" (300mm) leads or M12 4-Pin Quick Connect.
  • Available in 24 Vdc
  • Choice of M12 Cable Gland or M12 Quick Connect
  • 100,000-hour LED
  • Single color models are steady burn and available in five colors (Amber, Blue, Green, Red, and White)
  • Multicolor models feature a single flash pattern and offer seven color options in one device (Amber, Blue, Cyan, Green, Magenta, Red, and White)
  • Self-extinguishing polycarbonate housing
  • Type 4X, IP66 enclosure
  • IP69K compliant
  • CE and UKCA compliant
  • UL and cUL Listed

Features

Model LP57 is available as a single color or multicolor LED light that is ideal for applications requiring low profile signaling. Single color models are steady burn and available in five colors. Multicolor models feature a single flash pattern and offer seven color options in one device.

All LP57 models have a clear, opaque lens for signaling in close proximities. The LP57 enclosure is rated Type 4X and offers a self-extinguishing polycarbonate housing that protects against vibrations, dust, and atmospheric elements. Each model features either a M12 Cable Gland with 12" (300mm) leads or M12 4-Pin Quick Connect.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Pilot Lights and Indicator Lights
Product Number LP57-024G
Product Name LP57 StreamLine® Mini LED Beacons Series
Lamp Type LED Lamps
LED Color Green; Green
Height 55.88 mm (2.2 inch)
Depth 70.1 mm (2.76 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024A-Q - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Amber
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-012-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Amber
Terminal Type Panel
View Details
LP57 StreamLine® Mini LED Beacons Series - LP57-024B-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Height 55.88 mm (2.2 inch)
View Details
LP57 StreamLine® Mini LED Beacons Series - LP57-024C-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Clear
Height 55.88 mm (2.2 inch)
View Details