The PMLMP-012-024Y is a panel-mount multifunctional LED beacon offering steady, flashing, or simulated strobe light effects, controllable via independent electric contacts. It operates on 12-24 VAC/DC, has a amber lens, and is rated for indoor use only. The device features a self-extinguishing polycarbonate body with Type 4X and IP66 enclosure ratings, is CSA Certified and UL Listed, and mounts through a 1.18-inch (30.0 mm) hole. It measures 1.61 inches (40.9 mm) in diameter and 3.26 inches (82.8 mm) in height, with a maximum operating current of 60 mA at 12 VDC. The LED lamp life is 50,000 hours, and it operates within a temperature range of -22°F to 140°F (-30°C to 60°C). The unit weighs 1.44 oz (0.04 kg).
Features
Model PMLST allows for a single steady light effect, while model PMLMP offers three different light effects (steady, flashing or simulated strobe) controllable via independent electric contacts.
These models offer a self-extinguishing PC body that protects against vibrations, dust and atmospheric elements. The device can be panel mounted through a 1.18" hole and secured with the provided locking ring.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | PMLMP-012-024Y |
| Product Name | PMLMP and PMLST Panel Mount Multifunctional LED Beacons |
| Lamp Type | LED Lamps |
| Flash Lamp | Flash Lamp |
| LED Color | Yellow; Yellow |
| Terminal Type | Panel |
| Width | 40.89 mm (1.61 inch) |