Fargo Controls, Inc. 4mm Diameter Inductive Sensor with Increased Sensing Distance S3891

Description
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Description
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3891 is a 4 mm diameter,flush-mounting, DC 3-wire inductive sensor with a 0.8 mm operating distance, stainless steel case, and IP67 protection. It offers NPN normally closed output, operates on 10-30 Vdc, has a maximum switching current of 150 mA, a voltage drop below 1.4 V when on, and a power drain less than 10 mA at 24 Vdc. The sensor includes LED indication, short circuit and reverse polarity protection, operates at 2 kHz, with repeatability of ≤3% and hysteresis below 10%. It features a 2 m PVC cable with a C1 connector and functions within a temperature range of -25 to +70 °C.

Datasheet Summary
Powered by GS/AI

The S3891 is a 4 mm diameter,flush-mounting, DC 3-wire inductive sensor with a 0.8 mm operating distance, stainless steel case, and IP67 protection. It offers NPN normally closed output, operates on 10-30 Vdc, has a maximum switching current of 150 mA, a voltage drop below 1.4 V when on, and a power drain less than 10 mA at 24 Vdc. The sensor includes LED indication, short circuit and reverse polarity protection, operates at 2 kHz, with repeatability of ≤3% and hysteresis below 10%. It features a 2 m PVC cable with a C1 connector and functions within a temperature range of -25 to +70 °C.

Suppliers

Company
Product
Description
Supplier Links
4mm Diameter Inductive Sensor with Increased Sensing Distance - S3891 - Fargo Controls, Inc.
Eatontown, NJ, USA
4mm Diameter Inductive Sensor with Increased Sensing Distance
S3891
4mm Diameter Inductive Sensor with Increased Sensing Distance S3891
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request

Features:

  • Stainless steel non-threaded case
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3891
Product Name 4mm Diameter Inductive Sensor with Increased Sensing Distance
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
Unlock Full Specs
to access all available technical data

Similar Products

12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S020 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
5 mm Diameter Inductive Sensor with Increased Sensing Distance - S3908 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0591 inch (1.5 mm)
View Details
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3119 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3521 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0315 inch (0.8000 mm)
View Details