Fargo Controls, Inc. 18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor S3467

Description
Features: Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Description
Features: Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3467 is a 18 mm diameter DC 3/4 wire inductive proximity sensor with a nickel-plated brass case, flush mounting capability, and an operating distance of 8 mm. It provides a PNP normally closed output, operates on 10-30 Vdc, supports a maximum switching current of 200 mA, and has a voltage drop under 1.8 V when on. It features IP67 protection, short circuit and reverse polarity protection, an operating frequency of 1 kHz, and a cable length of 2 m. The operating temperature ranges from -25 to +70 °C, with a +100 °C version available upon request.

Datasheet Summary
Powered by GS/AI

The S3467 is a 18 mm diameter DC 3/4 wire inductive proximity sensor with a nickel-plated brass case, flush mounting capability, and an operating distance of 8 mm. It provides a PNP normally closed output, operates on 10-30 Vdc, supports a maximum switching current of 200 mA, and has a voltage drop under 1.8 V when on. It features IP67 protection, short circuit and reverse polarity protection, an operating frequency of 1 kHz, and a cable length of 2 m. The operating temperature ranges from -25 to +70 °C, with a +100 °C version available upon request.

Suppliers

Company
Product
Description
Supplier Links
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3467 - Fargo Controls, Inc.
Eatontown, NJ, USA
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor
S3467
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor S3467
Features: Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request

Features:

  • Extended operating distance
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
  • +100°C high temperature version available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3467
Product Name 18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Ring DC 4 Wire Inductive Ring Sensor - S3228R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 2.48 inch (63 mm)
View Details
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3602 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3472 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details