Fargo Controls, Inc. Fork Shape DC Photoelectric Sensor S4390

Description
FEATURES: Metal case Short circuit & Reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator & sensitivity adjustment Detects non-transparent and translucent materials
Request a Quote
Description
FEATURES: Metal case Short circuit & Reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator & sensitivity adjustment Detects non-transparent and translucent materials
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S4390 is a fork-shaped, DC-operated photoelectric sensor with a nickel-plated brass housing and a 13 mm fork gap, designed to detect non-transparent and translucent materials. It features an infrared light source, operates on a 10-30 Vdc supply, and has a maximum switching current of 200 mA with a voltage drop of less than 1.5 V at full load. The sensor provides a normally open NPN output, has a switching frequency of 500 Hz, and includes short circuit and reverse polarity protection. It is rated IP67 for dust tightness and immersion resistance, with an operating temperature range of -25 to +50 °C and light immunity up to 10,000 Lux from sunlight and 3,000 Lux from incandescent lamps. The unit includes an LED function indicator, sensitivity adjustment, and comes with a 2-meter PVC cable.

Datasheet Summary
Powered by GS/AI

The S4390 is a fork-shaped, DC-operated photoelectric sensor with a nickel-plated brass housing and a 13 mm fork gap, designed to detect non-transparent and translucent materials. It features an infrared light source, operates on a 10-30 Vdc supply, and has a maximum switching current of 200 mA with a voltage drop of less than 1.5 V at full load. The sensor provides a normally open NPN output, has a switching frequency of 500 Hz, and includes short circuit and reverse polarity protection. It is rated IP67 for dust tightness and immersion resistance, with an operating temperature range of -25 to +50 °C and light immunity up to 10,000 Lux from sunlight and 3,000 Lux from incandescent lamps. The unit includes an LED function indicator, sensitivity adjustment, and comes with a 2-meter PVC cable.

Suppliers

Company
Product
Description
Supplier Links
Fork Shape DC Photoelectric Sensor - S4390 - Fargo Controls, Inc.
Eatontown, NJ, USA
Fork Shape DC Photoelectric Sensor
S4390
Fork Shape DC Photoelectric Sensor S4390
FEATURES: Metal case Short circuit & Reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator & sensitivity adjustment Detects non-transparent and translucent materials

FEATURES:

  • Metal case
  • Short circuit & Reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator & sensitivity adjustment
  • Detects non-transparent and translucent materials
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Photoelectric Sensors
Product Number S4390
Product Name Fork Shape DC Photoelectric Sensor
Body Shape Slot
Operation Distance 0.5118 inch (13 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
Optical Technology Type Through Beam
Beam Type Infrared
Unlock Full Specs
to access all available technical data