The S3211R is an inductive ring sensor designed to detect metallic objects passing through its bore, suitable for counting and automated inspection of small metal parts. It operates on a 10-30 Vdc supply with PNP, NO+NC outputs, features adjustable sensitivity, a 100 ms delay ON/OFF switch, and LED indication. Housed in a plastic case with IP65 protection, it includes short circuit and reverse polarity protection, and is non-flush mountable. It has a switching current of 200 mA, voltage drop under 1.8 Vdc, power drain under 18 mA, and operates within a temperature range of -25 to +70°C. Its sensing range and minimum target size depend on the ring's diameter of 15 mm. Operating frequency is 600-1000 Hz, with repeatability under 0.3 mm.
Features:
In inductive ring sensors, the sensing area is located inside the ring. These sensors are designed to detect metallic masses entering or passing through the ring. They are ideal for sensing, counting and checking of small metal parts such as: screws, washers, nuts etc. and the control, detection, position, inspection and automation of machine tools & manufacturing systems.
They operate on a 10-30 Vdc supply and offer NPN or PNP, NO+NC outputs. They are sealed in a rugged, plastic housing with a protection degree of IP 65. All versions have short circuit and reverse polarity protection and are available in either prewired cable or connector output connection. Each unit is supplied with a sensitivity adjustment and a delay ON/OFF switch that fixes the output pulse for 100mS. This makes them ideal for detection of fast moving small metal objects. Special version NAMUR output is available.
The operating distance of the sensor depends on the actuator shape and size and is strictly linked to the nature of the metal. For minimum target size, see Table 1.
| Fargo Controls, Inc. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | S3211R |
| Product Name | Ring DC 4 Wire Inductive Ring Sensor |
| Sensor Technology | Inductive Proximity Sensor; Magnetic Proximity Sensor |
| Body Shape | Ring |
| Operation Distance | 1.73 inch (44 mm) |
| Operating Temperature | -13 to 158 F (-25 to 70 C) |
| Power Requirements | DC Powered |