Fargo Controls, Inc. 18mm DC Stainless Steel "Short Series" Inductive Sensor S3094

Description
Features: Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Description
Features: Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3094 is an 18 mm diameter DC two-wire inductive sensor with a stainless steel case, designed for industrial detection applications. It has an operating distance of 16 mm, a power supply range of 10-30 Vdc, a maximum switching current of 200 mA, and a voltage drop under load of less than 1.8 V when ON. The sensor operates at up to 200 Hz, features IP67 protection against dust and immersion, and includes short circuit and reverse polarity protection. It comes with a 2 m PVC cable and operates within a temperature range of -25 to +70 °C, with a +100 °C variant available upon request. Flush mounting is not supported.

Datasheet Summary
Powered by GS/AI

The S3094 is an 18 mm diameter DC two-wire inductive sensor with a stainless steel case, designed for industrial detection applications. It has an operating distance of 16 mm, a power supply range of 10-30 Vdc, a maximum switching current of 200 mA, and a voltage drop under load of less than 1.8 V when ON. The sensor operates at up to 200 Hz, features IP67 protection against dust and immersion, and includes short circuit and reverse polarity protection. It comes with a 2 m PVC cable and operates within a temperature range of -25 to +70 °C, with a +100 °C variant available upon request. Flush mounting is not supported.

Suppliers

Company
Product
Description
Supplier Links
18mm DC Stainless Steel
Eatontown, NJ, USA
18mm DC Stainless Steel "Short Series" Inductive Sensor
S3094
18mm DC Stainless Steel "Short Series" Inductive Sensor S3094
Features: Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request

Features:

  • Extended operating distance
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
  • +100°C high temperature version available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3094
Product Name 18mm DC Stainless Steel "Short Series" Inductive Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
Switching Frequency 0.4000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Stainless Steel DC Photoelectric Sensor - S4083 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 591 inch (15000 mm)
View Details
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3600 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Rectangular DC 3 Wire Inductive Proximity Sensor - S3160 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor - S3171 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1575 inch (4 mm)
View Details