Fargo Controls, Inc. Rectangular DC 4 Wire Inductive Proximity Sensor S3157

Description
Features: Adjustable operating distance up to 60 mm 4 wire DC models have both NO and NC outputs 2 wire AC and DC models are NO or NC programmable Short circuit & reverse polarity protection in DC versions LED function indicator
Request a Quote Datasheet
Description
Features: Adjustable operating distance up to 60 mm 4 wire DC models have both NO and NC outputs 2 wire AC and DC models are NO or NC programmable Short circuit & reverse polarity protection in DC versions LED function indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular DC 4 Wire Inductive Proximity Sensor - S3157 - Fargo Controls, Inc.
Eatontown, NJ, USA
Rectangular DC 4 Wire Inductive Proximity Sensor
S3157
Rectangular DC 4 Wire Inductive Proximity Sensor S3157
Features: Adjustable operating distance up to 60 mm 4 wire DC models have both NO and NC outputs 2 wire AC and DC models are NO or NC programmable Short circuit & reverse polarity protection in DC versions LED function indicator

Features:

  • Adjustable operating distance up to 60 mm
  • 4 wire DC models have both NO and NC outputs
  • 2 wire AC and DC models are NO or NC programmable
  • Short circuit & reverse polarity protection in DC versions
  • LED function indicator
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3157
Product Name Rectangular DC 4 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.3937 to 2.36 inch (10 to 60 mm)
Switching Frequency 0.0500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

8 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3442 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Rectangular DC 4 Wire Inductive Proximity Sensor - S3841 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.3937 to 2.36 inch (10 to 60 mm)
View Details
6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3002 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 inch (2 mm)
View Details
18 mm Diameter Capacitive Sensor - C18MU8PSC - Fargo Controls, Inc.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details