Fargo Controls, Inc. High Temperature Inductive Proximity Sensor S3860

Description
Features: High operating temperature up to 120ºC / 248ºF Now with short circuit & reverse polarity protection Increased switching current Stainless steel case Protection degree IP67: dust tight and protection from the effects of immersion Miniature size Shock and vibration resistant
Request a Quote Datasheet
Description
Features: High operating temperature up to 120ºC / 248ºF Now with short circuit & reverse polarity protection Increased switching current Stainless steel case Protection degree IP67: dust tight and protection from the effects of immersion Miniature size Shock and vibration resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Temperature Inductive Proximity Sensor - S3860 - Fargo Controls, Inc.
Eatontown, NJ, USA
High Temperature Inductive Proximity Sensor
S3860
High Temperature Inductive Proximity Sensor S3860
Features: High operating temperature up to 120ºC / 248ºF Now with short circuit & reverse polarity protection Increased switching current Stainless steel case Protection degree IP67: dust tight and protection from the effects of immersion Miniature size Shock and vibration resistant

Features:

  • High operating temperature up to 120ºC / 248ºF
  • Now with short circuit & reverse polarity protection
  • Increased switching current
  • Stainless steel case
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • Miniature size
  • Shock and vibration resistant
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3860
Product Name High Temperature Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0315 inch (0.8000 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 248 F (-25 to 120 C)
Unlock Full Specs
to access all available technical data

Similar Products

Ring DC 4 Wire Inductive Ring Sensor - S3204R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 0.8661 inch (22 mm)
View Details
18 mm Plastic DC Photoelectric Sensor - S4340 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 39.37 inch (1000 mm)
View Details
Rectangular DC 3 Wire Inductive Proximity Sensor - S3160 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3204R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 0.8661 inch (22 mm)
View Details