Fargo Controls, Inc. 5 mm Diameter Inductive Sensor with Increased Sensing Distance S3908

Description
Features: Increased sensing distance Stainless steel threaded Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator
Request a Quote
Description
Features: Increased sensing distance Stainless steel threaded Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3908 is a 5 mm diameter inductive sensor with an extended operating distance of 1.5 mm, designed for DC 3-wire applications. It features a stainless steel case, flush mounting capability, and IP67 protection against dust and immersion. The sensor operates on a power supply of 10 to 30 Vdc, with a maximum switching current of 200 mA and a voltage drop of less than 1.5 V when active. It includes LED functionality, short circuit and reverse polarity protection, and a 2 m pigtail cable output with a C1 connector. Operating frequency is 2 kHz, repeatability is within ±1% of Sn, and hysteresis is less than 15%. The temperature range is -25 to +70 °C.

Datasheet Summary
Powered by GS/AI

The S3908 is a 5 mm diameter inductive sensor with an extended operating distance of 1.5 mm, designed for DC 3-wire applications. It features a stainless steel case, flush mounting capability, and IP67 protection against dust and immersion. The sensor operates on a power supply of 10 to 30 Vdc, with a maximum switching current of 200 mA and a voltage drop of less than 1.5 V when active. It includes LED functionality, short circuit and reverse polarity protection, and a 2 m pigtail cable output with a C1 connector. Operating frequency is 2 kHz, repeatability is within ±1% of Sn, and hysteresis is less than 15%. The temperature range is -25 to +70 °C.

Suppliers

Company
Product
Description
Supplier Links
5 mm Diameter Inductive Sensor with Increased Sensing Distance - S3908 - Fargo Controls, Inc.
Eatontown, NJ, USA
5 mm Diameter Inductive Sensor with Increased Sensing Distance
S3908
5 mm Diameter Inductive Sensor with Increased Sensing Distance S3908
Features: Increased sensing distance Stainless steel threaded Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator

Features:

  • Increased sensing distance
  • Stainless steel threaded
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3908
Product Name 5 mm Diameter Inductive Sensor with Increased Sensing Distance
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
Unlock Full Specs
to access all available technical data

Similar Products

Ring DC 4 Wire Inductive Ring Sensor - S3230R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 3.94 inch (100 mm)
View Details
8 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3014E - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
NAMUR Inductive Proximity Sensor - S3260 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 inch (1 mm)
View Details