Fargo Controls, Inc. 6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor S3647

Description
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Description
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3647 is a 6.5 mm diameter, non-threaded, flush-mounting inductive proximity sensor with a PNP, normally closed output, stainless steel case, and IP67 protection. It operates on 6-30 Vdc, with a maximum switching current of 200 mA, a power drain of less than 12 mA at 24 Vdc, and a voltage drop of less than 1.8 V. The sensor has an operating distance of 3 mm, an operating frequency of 2 kHz, a repeatability of ≤3% of Sn, and hysteresis of less than 10% of Sn. It includes LED indication, short circuit and reverse polarity protection, and comes with a 2 m PVC cable and C1 connector. The operating temperature range is -25 to +70 °C.

Datasheet Summary
Powered by GS/AI

The S3647 is a 6.5 mm diameter, non-threaded, flush-mounting inductive proximity sensor with a PNP, normally closed output, stainless steel case, and IP67 protection. It operates on 6-30 Vdc, with a maximum switching current of 200 mA, a power drain of less than 12 mA at 24 Vdc, and a voltage drop of less than 1.8 V. The sensor has an operating distance of 3 mm, an operating frequency of 2 kHz, a repeatability of ≤3% of Sn, and hysteresis of less than 10% of Sn. It includes LED indication, short circuit and reverse polarity protection, and comes with a 2 m PVC cable and C1 connector. The operating temperature range is -25 to +70 °C.

Suppliers

Company
Product
Description
Supplier Links
6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3647 - Fargo Controls, Inc.
Eatontown, NJ, USA
6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor
S3647
6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor S3647
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request

Features:

  • Stainless steel non-threaded case
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3647
Product Name 6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.1181 inch (3 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
NAMUR Inductive Proximity Sensor - S3249 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.5906 inch (15 mm)
View Details
18 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3297 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3644 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.1181 inch (3 mm)
View Details