Fargo Controls, Inc. 4 mm Diameter DC 3 Wire Inductive Proximity Sensor S3510

Description
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Description
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3510 is a 4 mm diameter, DC 3-wire inductive proximity sensor with a stainless steel non-threaded case and flush mounting capability. It operates from 6 to 30 Vdc, with a maximum switching current of 150 mA and a power drain of less than 10 mA at 24 Vdc. The sensor has an operating distance of 0.8 mm, a switching frequency of 2 kHz, and a voltage drop of less than 1.4 V when on. Repeatability is within ±3% of Sn, and hysteresis is less than 10% of Sn. It includes LED indication, short circuit and reverse polarity protection, and is rated IP67 for dust tightness and water immersion resistance. Operating temperature ranges from -25 to +70 °C, and it features a 2-meter cable with a C1 connector.

Datasheet Summary
Powered by GS/AI

The S3510 is a 4 mm diameter, DC 3-wire inductive proximity sensor with a stainless steel non-threaded case and flush mounting capability. It operates from 6 to 30 Vdc, with a maximum switching current of 150 mA and a power drain of less than 10 mA at 24 Vdc. The sensor has an operating distance of 0.8 mm, a switching frequency of 2 kHz, and a voltage drop of less than 1.4 V when on. Repeatability is within ±3% of Sn, and hysteresis is less than 10% of Sn. It includes LED indication, short circuit and reverse polarity protection, and is rated IP67 for dust tightness and water immersion resistance. Operating temperature ranges from -25 to +70 °C, and it features a 2-meter cable with a C1 connector.

Suppliers

Company
Product
Description
Supplier Links
4 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3510 - Fargo Controls, Inc.
Eatontown, NJ, USA
4 mm Diameter DC 3 Wire Inductive Proximity Sensor
S3510
4 mm Diameter DC 3 Wire Inductive Proximity Sensor S3510
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request

Features:

  • Stainless steel non-threaded case
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3510
Product Name 4 mm Diameter DC 3 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0315 inch (0.8000 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
12 mm Diameter DC 2 Wire Inductive Proximity Sensor - S3060 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Rectangular DC 3 Wire Inductive Proximity Sensor - S3782 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details