Exsenco, LLC High Temperature Linear Displacement and Level Measurement Probe SANTEST L2DT

Description
SANTEST's Linear Inductance-L Transducer L2DT is a sensor of which inductance changes with displacement of the copper sleeve covering a sensor probe. 10kHz sine wave excites the solenoid coil of the L2DT sensor. It generates the short ring effect as a copper sleeve covers a sensor probe. The magnetic flux of the short ring effect makes decrease inductance of solenoid coil. When the copper sleeve covers the whole sensor probe, the short ring effect is the strongest and the value of inductance becomes the smallest. Calculating the change of this inductance, it is possible to detect the position of a copper sleeve.
Request a Quote
Description
SANTEST's Linear Inductance-L Transducer L2DT is a sensor of which inductance changes with displacement of the copper sleeve covering a sensor probe. 10kHz sine wave excites the solenoid coil of the L2DT sensor. It generates the short ring effect as a copper sleeve covers a sensor probe. The magnetic flux of the short ring effect makes decrease inductance of solenoid coil. When the copper sleeve covers the whole sensor probe, the short ring effect is the strongest and the value of inductance becomes the smallest. Calculating the change of this inductance, it is possible to detect the position of a copper sleeve.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SANTEST L2DT is a non-contact, absolute linear displacement transducer using inductive sensing with a copper sleeve, designed for high-temperature environments up to 150°C. It consists of a sensor probe with a nickel-plated brass head and SS304 rod, a heat-resistant shielded cable up to 20 m, and a controller. The sensor outputs 0-10 V or 4-20 mA analog signals with two open-collector contact outputs capable of 0.1 A at 30 VDC, and features IP67 protection and a maximum operating pressure of 21 MPa. The probe operates on a 10 kHz excitation frequency with a frequency response of 100 Hz, non-linearity of ±0.5% FS typical, and resolution under ±0.1% FS. The sensor is mounted in a cylinder with an overall length equal to the effective stroke plus 100 mm, available in strokes from 100 to 500 mm.

Datasheet Summary
Powered by GS/AI

The SANTEST L2DT is a non-contact, absolute linear displacement transducer using inductive sensing with a copper sleeve, designed for high-temperature environments up to 150°C. It consists of a sensor probe with a nickel-plated brass head and SS304 rod, a heat-resistant shielded cable up to 20 m, and a controller. The sensor outputs 0-10 V or 4-20 mA analog signals with two open-collector contact outputs capable of 0.1 A at 30 VDC, and features IP67 protection and a maximum operating pressure of 21 MPa. The probe operates on a 10 kHz excitation frequency with a frequency response of 100 Hz, non-linearity of ±0.5% FS typical, and resolution under ±0.1% FS. The sensor is mounted in a cylinder with an overall length equal to the effective stroke plus 100 mm, available in strokes from 100 to 500 mm.

Suppliers

Company
Product
Description
Supplier Links
High Temperature Linear Displacement and Level Measurement Probe - SANTEST L2DT - Exsenco, LLC
Corpus Christi, TX, USA
High Temperature Linear Displacement and Level Measurement Probe
SANTEST L2DT
High Temperature Linear Displacement and Level Measurement Probe SANTEST L2DT
SANTEST's Linear Inductance-L Transducer L2DT is a sensor of which inductance changes with displacement of the copper sleeve covering a sensor probe. 10kHz sine wave excites the solenoid coil of the L2DT sensor. It generates the short ring effect as a copper sleeve covers a sensor probe. The magnetic flux of the short ring effect makes decrease inductance of solenoid coil. When the copper sleeve covers the whole sensor probe, the short ring effect is the strongest and the value of inductance becomes the smallest. Calculating the change of this inductance, it is possible to detect the position of a copper sleeve.

SANTEST's Linear Inductance-L Transducer L2DT is a sensor of which inductance changes with displacement of the copper sleeve covering a sensor probe. 10kHz sine wave excites the solenoid coil of the L2DT sensor. It generates the short ring effect as a copper sleeve covers a sensor probe. The magnetic flux of the short ring effect makes decrease inductance of solenoid coil. When the copper sleeve covers the whole sensor probe, the short ring effect is the strongest and the value of inductance becomes the smallest. Calculating the change of this inductance, it is possible to detect the position of a copper sleeve.

Supplier's Site Datasheet

Technical Specifications

  Exsenco, LLC
Product Category Linear Position Sensors
Product Number SANTEST L2DT
Product Name High Temperature Linear Displacement and Level Measurement Probe
Sensor Technology Linear Encoder
Measurement Range 3.94 to 19.69 inch (100 to 500 mm)
Linearity 0.5000 ±% Full Scale
Sampling Frequency 10 kHz
Operating Temperature 32 to 302 F (0.0 to 150 C)
Unlock Full Specs
to access all available technical data

Similar Products

All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYcAT - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.5906 to 98.43 inch (15 to 2500 mm)
View Details
Compact Linear Displacement and Level Measurement Probe - SANTEST GYPE2K - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 1.97 to 9.84 inch (50 to 250 mm)
View Details
SANTEST High Accuracy Linear Gauge - ATG1 - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.3937 inch (10 mm)
View Details
High Performance Linear Displacement and Level Measurement Probe - SANTEST GYcRP - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.5906 to 205 inch (15 to 5200 mm)
View Details