Exsenco, LLC All-In-One Linear Displacement and Level Measurement Probe SANTEST GYcAT

Description
Thanks to the Surface Mount Technology, the entire signal processing electronics of SANTEST's GYcAT series is integrated into a transducer head. You can get a voltage or current analog signal proportional to a magnet position only by applying a 24V dc power supply directly to the transducer. GYcAT series have alarm output and head is equipped with noise cancellation functions.
Request a Quote
Description
Thanks to the Surface Mount Technology, the entire signal processing electronics of SANTEST's GYcAT series is integrated into a transducer head. You can get a voltage or current analog signal proportional to a magnet position only by applying a 24V dc power supply directly to the transducer. GYcAT series have alarm output and head is equipped with noise cancellation functions.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SANTEST GYcAT is an all-in-one linear displacement and level measurement probe that outputs an analog voltage or current signal proportional to magnet position when supplied with 24V DC. It features an alarm output and built-in noise cancellation. The probe has an IP67 rating, operates from -20°C to +80°C, and withstands up to 35MPa pressure on the rod. Standard output options include 0-10V, 10-0V, 4-20mA, or 20-4mA, with a maximum sampling frequency of 1kHz for rod lengths up to 1250mm, extendable to 8kHz for shorter rods. It accepts M24xP1.0 threaded rods or other standard threads, with an effective stroke range of 15-3500mm. The housing is aluminum diecast with an SS304 probe rod, and the connector is pigtail or submersible-type with optional high-temperature or robot-grade cables.

Datasheet Summary
Powered by GS/AI

The SANTEST GYcAT is an all-in-one linear displacement and level measurement probe that outputs an analog voltage or current signal proportional to magnet position when supplied with 24V DC. It features an alarm output and built-in noise cancellation. The probe has an IP67 rating, operates from -20°C to +80°C, and withstands up to 35MPa pressure on the rod. Standard output options include 0-10V, 10-0V, 4-20mA, or 20-4mA, with a maximum sampling frequency of 1kHz for rod lengths up to 1250mm, extendable to 8kHz for shorter rods. It accepts M24xP1.0 threaded rods or other standard threads, with an effective stroke range of 15-3500mm. The housing is aluminum diecast with an SS304 probe rod, and the connector is pigtail or submersible-type with optional high-temperature or robot-grade cables.

Suppliers

Company
Product
Description
Supplier Links
All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYcAT - Exsenco, LLC
Corpus Christi, TX, USA
All-In-One Linear Displacement and Level Measurement Probe
SANTEST GYcAT
All-In-One Linear Displacement and Level Measurement Probe SANTEST GYcAT
Thanks to the Surface Mount Technology, the entire signal processing electronics of SANTEST's GYcAT series is integrated into a transducer head. You can get a voltage or current analog signal proportional to a magnet position only by applying a 24V dc power supply directly to the transducer. GYcAT series have alarm output and head is equipped with noise cancellation functions.

Thanks to the Surface Mount Technology, the entire signal processing electronics of SANTEST's GYcAT series is integrated into a transducer head. You can get a voltage or current analog signal proportional to a magnet position only by applying a 24V dc power supply directly to the transducer.

GYcAT series have alarm output and head is equipped with noise
cancellation functions.

Supplier's Site Datasheet

Technical Specifications

  Exsenco, LLC
Product Category Linear Position Sensors
Product Number SANTEST GYcAT
Product Name All-In-One Linear Displacement and Level Measurement Probe
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.5906 to 98.43 inch (15 to 2500 mm)
Linearity 0.0500 ±% Full Scale
Sampling Frequency 1 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Compact Linear Displacement and Level Measurement Probe - SANTEST GYPM - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.5906 to 39.37 inch (15 to 1000 mm)
View Details
High Performance Linear Displacement and Level Measurement Probe - SANTEST GYFRS - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.5906 to 138 inch (15 to 3500 mm)
View Details
Compact Linear Displacement and Level Measurement Probe - SANTEST GYMS - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.5906 to 118 inch (15 to 3000 mm)
View Details
High Performance Linear Displacement and Level Measurement Probe - SANTEST GYMR6 - Exsenco, LLC
Specs
Body Shape Cylindrical
Measurement Range 0.5906 to 295 inch (15 to 7500 mm)
Linearity 0.0250 ±% Full Scale
View Details