Exsenco, LLC SANTEST High Accuracy Linear Gauge ATG1

Description
SANTEST's ATG1 series is the all-in-one type of linear gauge. A magnetic resistance element and magnetic tape are mounted inside the sensor. The tape is magnetized with the same pitch of N and S pole precisely. The magnetic resistance element detects the magnetic fields on the tape and LSI converts the measured values into pulse output.​
Request a Quote
Description
SANTEST's ATG1 series is the all-in-one type of linear gauge. A magnetic resistance element and magnetic tape are mounted inside the sensor. The tape is magnetized with the same pitch of N and S pole precisely. The magnetic resistance element detects the magnetic fields on the tape and LSI converts the measured values into pulse output.​
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SANTEST ATG1 series high accuracy linear gauge features a measuring range of 10mm with a standard resolution of 1Oºm and an optional resolution of 0.2Oºm. It offers linearity specifications of ¬±2Oºm for strokes up to 1mm and ¬±10Oºm for total strokes up to 10mm. The gauge operates within a temperature range of 0,ÑÉ to +60,ÑÉ and can withstand storage temperatures from -20,ÑÉ to +60,ÑÉ. It has an IP67 rating, indicating a dustproof and waterproof structure. The device requires a DC24V power supply and has a measuring force of 1.3 to 2.6N at 20,ÑÉ. The gauge is designed for a travel speed of 500mm/s with a resolution of 1Oºm and 100mm/s with a resolution of 0.2Oºm. The body is constructed from SS304, and the stylus is made of carbide ball with a hardness rating of HRA ,â 89. The product weighs approximately 200g, including a standard 2m cable.

Datasheet Summary
Powered by GS/AI

The SANTEST ATG1 series high accuracy linear gauge features a measuring range of 10mm with a standard resolution of 1Oºm and an optional resolution of 0.2Oºm. It offers linearity specifications of ¬±2Oºm for strokes up to 1mm and ¬±10Oºm for total strokes up to 10mm. The gauge operates within a temperature range of 0,ÑÉ to +60,ÑÉ and can withstand storage temperatures from -20,ÑÉ to +60,ÑÉ. It has an IP67 rating, indicating a dustproof and waterproof structure. The device requires a DC24V power supply and has a measuring force of 1.3 to 2.6N at 20,ÑÉ. The gauge is designed for a travel speed of 500mm/s with a resolution of 1Oºm and 100mm/s with a resolution of 0.2Oºm. The body is constructed from SS304, and the stylus is made of carbide ball with a hardness rating of HRA ,â 89. The product weighs approximately 200g, including a standard 2m cable.

Suppliers

Company
Product
Description
Supplier Links
SANTEST High Accuracy Linear Gauge - ATG1 - Exsenco, LLC
Corpus Christi, TX, USA
SANTEST High Accuracy Linear Gauge
ATG1
SANTEST High Accuracy Linear Gauge ATG1
SANTEST's ATG1 series is the all-in-one type of linear gauge. A magnetic resistance element and magnetic tape are mounted inside the sensor. The tape is magnetized with the same pitch of N and S pole precisely. The magnetic resistance element detects the magnetic fields on the tape and LSI converts the measured values into pulse output.​

SANTEST's ATG1 series is the all-in-one type of linear gauge. A magnetic resistance element and magnetic tape are mounted inside the sensor. The tape is magnetized with the same pitch of N and S pole precisely. The magnetic resistance element detects the magnetic fields on the tape and LSI converts the measured values into pulse output.​

Supplier's Site Datasheet

Technical Specifications

  Exsenco, LLC
Product Category Linear Position Sensors
Product Number ATG1
Product Name SANTEST High Accuracy Linear Gauge
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.3937 inch (10 mm)
Resolution 1.00E-3 to 0.0020 mm (3.94E-5 to 7.87E-5 inches)
Unlock Full Specs
to access all available technical data

Similar Products

All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYcAT4 - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.5906 to 138 inch (15 to 3500 mm)
View Details
Compact Linear Displacement and Level Measurement Probe - SANTEST GYMT - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.5906 to 78.74 inch (15 to 2000 mm)
View Details
Heavy-Duty, High-Performance Linear Displacement and Level Measurement Probe - SANTEST GYHR - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Other; Hexagonal Prism
Measurement Range 0.5906 to 78.74 inch (15 to 2000 mm)
View Details
Electromagnetic Induction Type Rotary Resolver - RR Series - Exsenco, LLC
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 410 kHz
View Details