Exsenco, LLC High Performance Linear Displacement and Level Measurement Probe SANTEST GYcRP

Description
SANTEST's GYcRS and GYcRP probe uses RS-422 differential line drivers signal transmission of which advantage is the noise free transmission with a simple interface. In combination with GYDC-05 controller, GYcRS probe has achieved high resolution of 1μm. GYcRP probe is available for high temperature ambient (200°C) and SRT (Shock Resistant Technology) options.
Request a Quote
Description
SANTEST's GYcRS and GYcRP probe uses RS-422 differential line drivers signal transmission of which advantage is the noise free transmission with a simple interface. In combination with GYDC-05 controller, GYcRS probe has achieved high resolution of 1μm. GYcRP probe is available for high temperature ambient (200°C) and SRT (Shock Resistant Technology) options.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SANTEST GYcRP is a high-performance linear displacement and level measurement probe designed for robust operation in industrial environments. It features a probe head made of aluminum alloy and a stainless steel (SS304) probe rod, with an IP67 rating for environmental protection. The probe uses RS-422 differential signaling for noise-immune communication and supports resolutions down to 1 µm when paired with the GYDC-05 controller. It operates at pressures up to 35 MPa with an operating temperature range of -20°C to +80°C and offers optional probe rods rated for up to 200°C. The probe supports pigtail or connector cable termination and includes options for shock-resistant technology (SRT). Its dimensions and stroke lengths vary by configuration, with effective strokes ranging from 15 mm to 5200 mm and tip dead zones dependent on the selected magnet or float.

Datasheet Summary
Powered by GS/AI

The SANTEST GYcRP is a high-performance linear displacement and level measurement probe designed for robust operation in industrial environments. It features a probe head made of aluminum alloy and a stainless steel (SS304) probe rod, with an IP67 rating for environmental protection. The probe uses RS-422 differential signaling for noise-immune communication and supports resolutions down to 1 µm when paired with the GYDC-05 controller. It operates at pressures up to 35 MPa with an operating temperature range of -20°C to +80°C and offers optional probe rods rated for up to 200°C. The probe supports pigtail or connector cable termination and includes options for shock-resistant technology (SRT). Its dimensions and stroke lengths vary by configuration, with effective strokes ranging from 15 mm to 5200 mm and tip dead zones dependent on the selected magnet or float.

Suppliers

Company
Product
Description
Supplier Links
High Performance Linear Displacement and Level Measurement Probe - SANTEST GYcRP - Exsenco, LLC
Corpus Christi, TX, USA
High Performance Linear Displacement and Level Measurement Probe
SANTEST GYcRP
High Performance Linear Displacement and Level Measurement Probe SANTEST GYcRP
SANTEST's GYcRS and GYcRP probe uses RS-422 differential line drivers signal transmission of which advantage is the noise free transmission with a simple interface. In combination with GYDC-05 controller, GYcRS probe has achieved high resolution of 1μm. GYcRP probe is available for high temperature ambient (200°C) and SRT (Shock Resistant Technology) options.

SANTEST's GYcRS and GYcRP probe uses RS-422 differential line drivers signal transmission of which advantage is the noise free transmission with a simple interface.

In combination with GYDC-05 controller, GYcRS probe has achieved high resolution of 1μm. GYcRP probe is available for high temperature ambient (200°C) and SRT (Shock Resistant Technology) options.

Supplier's Site Datasheet

Technical Specifications

  Exsenco, LLC
Product Category Linear Position Sensors
Product Number SANTEST GYcRP
Product Name High Performance Linear Displacement and Level Measurement Probe
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.5906 to 205 inch (15 to 5200 mm)
Linearity 0.0250 to 0.0500 ±% Full Scale
Resolution 0.1000 mm (0.0039 inches)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Linear Displacement and Level Measurement Probe - SANTEST GYMR5 - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.5906 to 78.74 inch (15 to 2000 mm)
View Details
SANTEST CS Series Non-Contact Magneto-Inductive On/Off Sensor/Switch -  - Exsenco, LLC
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.5906 to 39.37 inch (15 to 1000 mm)
View Details
Linear Displacement and Level Measurement Probe - SANTEST GYKM-LS/GYKM-LT - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Other; Hexagonal Prism
Measurement Range 0.5906 to 78.74 inch (15 to 2000 mm)
View Details
All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYSE-Q - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical; Other; Hexagonal Prism
Measurement Range 0.5906 to 205 inch (15 to 5200 mm)
View Details