The SANTEST GYPE2K is a compact linear displacement and level measurement probe with a stainless steel (SS316) rod of 4 mm diameter and a small head, designed for use in confined spaces. It features a titanium float (φ16×L32, mass 4.17 g, specific gravity 0.79±0.03) or optional magnet, with an effective stroke of 50 mm to 250 mm and a thread size of M18×P1.0. The probe operates under a maximum pressure of 18 MPa, with non-linearity of ±0.05% FS TYP, repeatability of ±0.03% FS, and resolution of 0.1 mm in digital mode. Operating temperature range and IP rating are not specified. Cable connections are pigtail type with lengths up to 5 m, fixed at manufacture, and output depends on an external controller such as GYHC, GYDC-S1, or GYDC-05.
SANTEST's GYPE2K probe is a sensor characterized in a fine rod and a small head. A fine rod (outside diameter Φ4) and a small head expand the design flexibility of the equipment. Standard magnet and float can be used. With the GYMSC controller, it outputs analogue signal of 0-10V or 4-20mA.
| Exsenco, LLC | |
|---|---|
| Product Category | Linear Position Sensors |
| Product Number | SANTEST GYPE2K |
| Product Name | Compact Linear Displacement and Level Measurement Probe |
| Sensor Technology | Linear Encoder |
| Body Shape | Cylindrical |
| Measurement Range | 1.97 to 9.84 inch (50 to 250 mm) |
| Linearity | 0.5000 ±% Full Scale |
| Sampling Frequency | 1 kHz |