Exsenco, LLC All-In-One Linear Displacement and Level Measurement Probe SANTEST GYSE-Q

Description
SANTEST's GYSE-probe is an all-in-one type sensor with positional resolution up to 1μm. Position output is Analog, SSI, or Incremental. Velocity output (option) is available for Analog type. The positional difference between 2 magnets can be observable as well. This allows quick and easy sensor cartridge replacement. Sensor parameters (zero, full-scale or range) can be adjusted by using the Windows programming software (ISO9141).
Request a Quote
Description
SANTEST's GYSE-probe is an all-in-one type sensor with positional resolution up to 1μm. Position output is Analog, SSI, or Incremental. Velocity output (option) is available for Analog type. The positional difference between 2 magnets can be observable as well. This allows quick and easy sensor cartridge replacement. Sensor parameters (zero, full-scale or range) can be adjusted by using the Windows programming software (ISO9141).
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SANTEST GYSE-Q is an all-in-one linear displacement probe with quasi-incremental A/B pulse output, offering resolutions from 0.1mm to 0.001mm and a fixed sampling frequency of 250kHz or 500kHz depending on resolution. It features a detachable probe element with M24xP1 thread, IP67 protection, and operates on +24VDC with a current draw of 70mA. The probe supports effective strokes from 15mm to 7500mm, with head and tip dead zones varying by stroke length and magnet selection. It functions from -20°C to +75°C, withstands 15G vibration and 100G shock, and includes an open-drain alarm output for lost magnet detection. Position adjustment is possible via GPM software. Cable options include straight, L-shaped connectors, or pigtail, with lengths up to 10m.

Datasheet Summary
Powered by GS/AI

The SANTEST GYSE-Q is an all-in-one linear displacement probe with quasi-incremental A/B pulse output, offering resolutions from 0.1mm to 0.001mm and a fixed sampling frequency of 250kHz or 500kHz depending on resolution. It features a detachable probe element with M24xP1 thread, IP67 protection, and operates on +24VDC with a current draw of 70mA. The probe supports effective strokes from 15mm to 7500mm, with head and tip dead zones varying by stroke length and magnet selection. It functions from -20°C to +75°C, withstands 15G vibration and 100G shock, and includes an open-drain alarm output for lost magnet detection. Position adjustment is possible via GPM software. Cable options include straight, L-shaped connectors, or pigtail, with lengths up to 10m.

Suppliers

Company
Product
Description
Supplier Links
All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYSE-Q - Exsenco, LLC
Corpus Christi, TX, USA
All-In-One Linear Displacement and Level Measurement Probe
SANTEST GYSE-Q
All-In-One Linear Displacement and Level Measurement Probe SANTEST GYSE-Q
SANTEST's GYSE-probe is an all-in-one type sensor with positional resolution up to 1μm. Position output is Analog, SSI, or Incremental. Velocity output (option) is available for Analog type. The positional difference between 2 magnets can be observable as well. This allows quick and easy sensor cartridge replacement. Sensor parameters (zero, full-scale or range) can be adjusted by using the Windows programming software (ISO9141).

SANTEST's GYSE-probe is an all-in-one type sensor with positional resolution up to 1μm. Position output is Analog, SSI, or Incremental. Velocity output (option) is available for Analog type. The positional difference between 2 magnets can be observable as well. This allows quick and easy sensor cartridge replacement. Sensor parameters (zero, full-scale or range) can be adjusted by using the Windows programming software (ISO9141).

Supplier's Site Datasheet

Technical Specifications

  Exsenco, LLC
Product Category Linear Position Sensors
Product Number SANTEST GYSE-Q
Product Name All-In-One Linear Displacement and Level Measurement Probe
Sensor Technology Linear Encoder
Body Shape Cylindrical; Other; Hexagonal Prism
Measurement Range 0.5906 to 205 inch (15 to 5200 mm)
Linearity 0.0250 ±% Full Scale
Resolution 0.0020 to 0.0100 mm (7.87E-5 to 3.94E-4 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Displacement and Level Measurement Probe - SANTEST GYKS - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.5906 to 98.43 inch (15 to 2500 mm)
View Details
Compact Linear Displacement and Level Measurement Probe - SANTEST GYPMR - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.7874 to 78.74 inch (20 to 2000 mm)
View Details
Compact Linear Displacement and Level Measurement Probe - SANTEST GYPMR - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.7874 to 78.74 inch (20 to 2000 mm)
View Details
Linear Displacement and Level Measurement Probe - SANTEST GYKM - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Other; Hexagonal Prism
Measurement Range 0.5906 to 47.24 inch (15 to 1200 mm)
View Details