Exsenco, LLC High Performance Linear Displacement and Level Measurement Probe SANTEST GYFRS

Description
SANTEST's GYFRS is a probe that improves the vibration-proof and the impact-proof performance. Vibration-proof 10G and impact-proof 200G (2msec) have been achieved. The output signal is compatible with the GYcRS probe, and it is available by combining with GYDC-05 in the digital output and with GYHC, GYFC2 in the analog output for the controller. Moreover, it is possible to combine with digital output (GKS-01) with indicator. The flat head permits a miniaturized application and the flange makes the installation easier, compared with a conventional screw type.
Request a Quote
Description
SANTEST's GYFRS is a probe that improves the vibration-proof and the impact-proof performance. Vibration-proof 10G and impact-proof 200G (2msec) have been achieved. The output signal is compatible with the GYcRS probe, and it is available by combining with GYDC-05 in the digital output and with GYHC, GYFC2 in the analog output for the controller. Moreover, it is possible to combine with digital output (GKS-01) with indicator. The flat head permits a miniaturized application and the flange makes the installation easier, compared with a conventional screw type.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GYFRS is a robust linear displacement probe designed for high-vibration and high-shock environments, featuring a flanged head for improved installation and a stainless steel probe rod rated for up to 35 MPa. It supports RS-422 differential signaling for noise immunity, with analog or digital output depending on the paired controller, achieving 16-bit resolution and minimum 1 μm digital resolution when used with GYDC-05. The probe has non-linearity of ±0.025% FS typical, repeatability of ±0.001% FS, and temperature drift of ±20 ppm FS/°C, with an operating temperature range of -20°C to +80°C and IP67 (optionally IP68) protection. Available in strokes from 15 mm to 3500 mm, it uses SS304 materials and accommodates select magnet or float types with defined dead zones.

Datasheet Summary
Powered by GS/AI

The GYFRS is a robust linear displacement probe designed for high-vibration and high-shock environments, featuring a flanged head for improved installation and a stainless steel probe rod rated for up to 35 MPa. It supports RS-422 differential signaling for noise immunity, with analog or digital output depending on the paired controller, achieving 16-bit resolution and minimum 1 μm digital resolution when used with GYDC-05. The probe has non-linearity of ±0.025% FS typical, repeatability of ±0.001% FS, and temperature drift of ±20 ppm FS/°C, with an operating temperature range of -20°C to +80°C and IP67 (optionally IP68) protection. Available in strokes from 15 mm to 3500 mm, it uses SS304 materials and accommodates select magnet or float types with defined dead zones.

Suppliers

Company
Product
Description
Supplier Links
High Performance Linear Displacement and Level Measurement Probe - SANTEST GYFRS - Exsenco, LLC
Corpus Christi, TX, USA
High Performance Linear Displacement and Level Measurement Probe
SANTEST GYFRS
High Performance Linear Displacement and Level Measurement Probe SANTEST GYFRS
SANTEST's GYFRS is a probe that improves the vibration-proof and the impact-proof performance. Vibration-proof 10G and impact-proof 200G (2msec) have been achieved. The output signal is compatible with the GYcRS probe, and it is available by combining with GYDC-05 in the digital output and with GYHC, GYFC2 in the analog output for the controller. Moreover, it is possible to combine with digital output (GKS-01) with indicator. The flat head permits a miniaturized application and the flange makes the installation easier, compared with a conventional screw type.

SANTEST's GYFRS is a probe that improves the vibration-proof and the impact-proof performance. Vibration-proof 10G and impact-proof 200G (2msec) have been achieved. The output signal is compatible with the GYcRS probe, and it is available by combining with GYDC-05 in the digital output and with GYHC, GYFC2 in the analog output for the controller. Moreover, it is possible to combine with digital output (GKS-01) with indicator. The flat head permits a miniaturized application and the flange makes the installation easier, compared with a conventional screw type.

Supplier's Site Datasheet

Technical Specifications

  Exsenco, LLC
Product Category Linear Position Sensors
Product Number SANTEST GYFRS
Product Name High Performance Linear Displacement and Level Measurement Probe
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.5906 to 138 inch (15 to 3500 mm)
Linearity 0.0250 ±% Full Scale
Resolution 1.00E-3 mm (3.94E-5 inches)
Unlock Full Specs
to access all available technical data

Similar Products

SANTEST CS Series Non-Contact Magneto-Inductive On/Off Sensor/Switch -  - Exsenco, LLC
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.5906 to 39.37 inch (15 to 1000 mm)
View Details
High Performance Linear Displacement and Level Measurement Probe - SANTEST GYMR6-PF - Exsenco, LLC
Specs
Measurement Range 0.5906 to 295 inch (15 to 7500 mm)
Linearity 0.0250 ±% Full Scale
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
High Temperature Linear Displacement and Level Measurement Probe - SANTEST L2DT - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Measurement Range 3.94 to 19.69 inch (100 to 500 mm)
Linearity 0.5000 ±% Full Scale
View Details
SANTEST High Accuracy Type Probe - GYSE-R - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical; Other; Hexagonal Prism
Measurement Range 0.5906 to 295 inch (15 to 7500 mm)
View Details