The profile measuring Φ25mm×height 22.5mm renders you a free mechanical design in adopting our "GY" series. Applications have been widened by mounting SANTEST's GYKM series to cylinders, machines, equipment and it gives infinite life time due to magnetostrictive non-contact sensor, well replacing conventional potentiometers. GYKM probe can also be used in combination with GYHC or GYDC-05 controller, which provides velocity output or digital output.
| Exsenco, LLC | |
|---|---|
| Product Category | Linear Position Sensors |
| Product Number | SANTEST GYKM |
| Product Name | Linear Displacement and Level Measurement Probe |
| Sensor Technology | Linear Encoder |
| Body Shape | Other; Hexagonal Prism |
| Measurement Range | 0.5906 to 47.24 inch (15 to 1200 mm) |
| Linearity | 0.0500 ±% Full Scale |
| Sampling Frequency | 1 kHz |