Exsenco, LLC High Performance Linear Displacement and Level Measurement Probe SANTEST GYMR5

Description
SANTEST's GYMR5 probe has compact sensor head compared with GYcRS probe, yet realizing the same technical specifications and completely compatible. Radial cable-out renders mechanical compactness, especially when mounted inside cylinders. GYMR5 probe is used in combination with GYFC2 or GYHC controller, which provides analogue output and GYDC-05 controller, which provides digital output.
Request a Quote
Description
SANTEST's GYMR5 probe has compact sensor head compared with GYcRS probe, yet realizing the same technical specifications and completely compatible. Radial cable-out renders mechanical compactness, especially when mounted inside cylinders. GYMR5 probe is used in combination with GYFC2 or GYHC controller, which provides analogue output and GYDC-05 controller, which provides digital output.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SANTEST GYMR5 is a pancake-type linear displacement probe with a 36mm head thickness, designed for use in confined spaces such as hydraulic cylinders. It features an M16xP1.5 thread and SS304 construction for both head and rod, with an effective stroke range of 15mm to 2000mm. The probe uses RS-422 differential signaling for noise immunity and supports Min. 1μm resolution when paired with a digital controller like the GYDC-05. Non-linearity is ≤±0.025% FS typical, repeatability is ≤±0.001% FS, and it operates under pressures up to 35 MPa with an IP64 protection rating. Operating temperature ranges from -20°C to +80°C; storage temperature is -40°C to +80°C. It is compatible with GYHC, GYFC2/3, GYDC-S1, or GYDC-05 controllers and includes a pigtail cable with selectable lengths up to 10m. The tip dead zone varies with the magnet or float chosen, and the cable type may be standard or robot-grade.

Datasheet Summary
Powered by GS/AI

The SANTEST GYMR5 is a pancake-type linear displacement probe with a 36mm head thickness, designed for use in confined spaces such as hydraulic cylinders. It features an M16xP1.5 thread and SS304 construction for both head and rod, with an effective stroke range of 15mm to 2000mm. The probe uses RS-422 differential signaling for noise immunity and supports Min. 1μm resolution when paired with a digital controller like the GYDC-05. Non-linearity is ≤±0.025% FS typical, repeatability is ≤±0.001% FS, and it operates under pressures up to 35 MPa with an IP64 protection rating. Operating temperature ranges from -20°C to +80°C; storage temperature is -40°C to +80°C. It is compatible with GYHC, GYFC2/3, GYDC-S1, or GYDC-05 controllers and includes a pigtail cable with selectable lengths up to 10m. The tip dead zone varies with the magnet or float chosen, and the cable type may be standard or robot-grade.

Suppliers

Company
Product
Description
Supplier Links
High Performance Linear Displacement and Level Measurement Probe - SANTEST GYMR5 - Exsenco, LLC
Corpus Christi, TX, USA
High Performance Linear Displacement and Level Measurement Probe
SANTEST GYMR5
High Performance Linear Displacement and Level Measurement Probe SANTEST GYMR5
SANTEST's GYMR5 probe has compact sensor head compared with GYcRS probe, yet realizing the same technical specifications and completely compatible. Radial cable-out renders mechanical compactness, especially when mounted inside cylinders. GYMR5 probe is used in combination with GYFC2 or GYHC controller, which provides analogue output and GYDC-05 controller, which provides digital output.

SANTEST's GYMR5 probe has compact sensor head compared with GYcRS probe, yet realizing the same technical specifications and completely compatible. Radial cable-out renders mechanical compactness, especially when mounted inside cylinders. GYMR5 probe is used in combination with GYFC2 or GYHC controller, which provides analogue output and GYDC-05 controller, which provides digital output.

Supplier's Site Datasheet

Technical Specifications

  Exsenco, LLC
Product Category Linear Position Sensors
Product Number SANTEST GYMR5
Product Name High Performance Linear Displacement and Level Measurement Probe
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.5906 to 78.74 inch (15 to 2000 mm)
Linearity 0.0250 ±% Full Scale
Resolution 1.00E-3 mm (3.94E-5 inches)
Unlock Full Specs
to access all available technical data

Similar Products

All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYcAT - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.5906 to 98.43 inch (15 to 2500 mm)
View Details
Compact Linear Displacement and Level Measurement Probe - SANTEST GYMS - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.5906 to 118 inch (15 to 3000 mm)
View Details
High Temperature Linear Displacement and Level Measurement Probe - SANTEST GMR2 - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Resolution 0.0063 mm (2.46E-4 inches)
Operating Temperature -4 to 149 F (-20 to 65 C)
View Details
High Performance Linear Displacement and Level Measurement Probe - SANTEST GYcRP - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.5906 to 205 inch (15 to 5200 mm)
View Details