The SANTEST GYMT series is a compact linear displacement and level measurement probe with a controller that provides 0-10V or 4-20mA analog output proportional to magnet position. The probe rod is made of SS304 stainless steel with an effective stroke range of 15mm to 2000mm and an admissible pressure of 35MPa. The controller operates on ±15VDC supply and features COMBICON screw plug connectors for reliable wiring. The probe has IP67 protection, an operating temperature range of -5°C to +60°C, and a non-linearity of less than ±0.05%FS typical. Resolution is less than ±0.01%FS, and repeatability is less than ±0.01%FS. Cable connection options include pigtail, straight, or L-shaped connectors, and zero and gain adjustments are available via trimmer within ±3%FS.
SANTEST's GYMT series, the compact probe and controller in the GY series, have an extremely simplified and carefully selected electronics in a small place. By employing COMBICON screw plug connectors of Phoenix Contact in the GYMTC controller, wiring operation becomes easier and more reliable. The GYMTC controller provides 0-10V voltage output or 4-20mA current output, indicating the position of the movable magnet along the GYMT probe rod. The power supply of GYMTC is ±15VDC.
| Exsenco, LLC | |
|---|---|
| Product Category | Linear Position Sensors |
| Product Number | SANTEST GYMT |
| Product Name | Compact Linear Displacement and Level Measurement Probe |
| Sensor Technology | Linear Encoder |
| Body Shape | Cylindrical |
| Measurement Range | 0.5906 to 78.74 inch (15 to 2000 mm) |
| Linearity | 0.0500 ±% Full Scale |
| Sampling Frequency | 1 kHz |