Exsenco, LLC All-In-One Linear Displacement and Level Measurement Probe SANTEST GYSE-S

Description
SANTEST's GYSE-probe is an all-in-one type sensor with positional resolution up to 1μm. Posiiton output is Analogue, SSI, or Incremental. Velocity output is optional and is available for Analog type. The positional difference between 2 magnets can be observable as well. This allows quick and easy sensor cartridge replacement. Sensor parameters (zero, full-scale or range) can be adjusted by using the Windows programming software (ISO9141).
Request a Quote
Description
SANTEST's GYSE-probe is an all-in-one type sensor with positional resolution up to 1μm. Posiiton output is Analogue, SSI, or Incremental. Velocity output is optional and is available for Analog type. The positional difference between 2 magnets can be observable as well. This allows quick and easy sensor cartridge replacement. Sensor parameters (zero, full-scale or range) can be adjusted by using the Windows programming software (ISO9141).
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SANTEST GYSE-S is an all-in-one linear displacement probe with SSI output, offering resolutions from 0.1mm to 0.001mm and repeatability of ±0.001%FS (minimum ±3μm). It features a detachable probe element with M24xP1 thread, operates with +24VDC power, and supports sampling rates up to 3.75kHz depending on rod length. The probe has an IP67 rating, operates from -20°C to +75°C, and withstands 15G vibration and 100G shock. Output is 24-bit binary or Gray code, with an open-drain alarm for lost magnet detection. A captive software tool allows zero and gain adjustments on-site. The housing is aluminum alloy with a stainless steel rod, and the cable connects via a 6-pin connector with shield connected to FG. Accuracy specifications apply to strokes of 300mm or more, with shorter strokes matching the same tolerances.

Datasheet Summary
Powered by GS/AI

The SANTEST GYSE-S is an all-in-one linear displacement probe with SSI output, offering resolutions from 0.1mm to 0.001mm and repeatability of ±0.001%FS (minimum ±3μm). It features a detachable probe element with M24xP1 thread, operates with +24VDC power, and supports sampling rates up to 3.75kHz depending on rod length. The probe has an IP67 rating, operates from -20°C to +75°C, and withstands 15G vibration and 100G shock. Output is 24-bit binary or Gray code, with an open-drain alarm for lost magnet detection. A captive software tool allows zero and gain adjustments on-site. The housing is aluminum alloy with a stainless steel rod, and the cable connects via a 6-pin connector with shield connected to FG. Accuracy specifications apply to strokes of 300mm or more, with shorter strokes matching the same tolerances.

Suppliers

Company
Product
Description
Supplier Links
All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYSE-S - Exsenco, LLC
Corpus Christi, TX, USA
All-In-One Linear Displacement and Level Measurement Probe
SANTEST GYSE-S
All-In-One Linear Displacement and Level Measurement Probe SANTEST GYSE-S
SANTEST's GYSE-probe is an all-in-one type sensor with positional resolution up to 1μm. Posiiton output is Analogue, SSI, or Incremental. Velocity output is optional and is available for Analog type. The positional difference between 2 magnets can be observable as well. This allows quick and easy sensor cartridge replacement. Sensor parameters (zero, full-scale or range) can be adjusted by using the Windows programming software (ISO9141).

SANTEST's GYSE-probe is an all-in-one type sensor with positional resolution up to 1μm. Posiiton output is Analogue, SSI, or Incremental. Velocity output is optional and is available for Analog type. The positional difference between 2 magnets can be observable as well. This allows quick and easy sensor cartridge replacement. Sensor parameters (zero, full-scale or range) can be adjusted by using the Windows programming software (ISO9141).

Supplier's Site Datasheet

Technical Specifications

  Exsenco, LLC
Product Category Linear Position Sensors
Product Number SANTEST GYSE-S
Product Name All-In-One Linear Displacement and Level Measurement Probe
Sensor Technology Linear Encoder
Body Shape Cylindrical; Other; Hexagonal Prism
Measurement Range 0.5906 to 205 inch (15 to 5200 mm)
Linearity 0.0250 ±% Full Scale
Resolution 0.0020 to 0.0100 mm (7.87E-5 to 3.94E-4 inches)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Linear Displacement and Level Measurement Probe - SANTEST GYcRS - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Other; Hexagonal Prism
Measurement Range 0.5906 to 205 inch (15 to 5200 mm)
View Details
All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYSE-P - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical; Other; Hexagonal Prism
Measurement Range 1.97 to 295 inch (50 to 7500 mm)
View Details
High Temperature Linear Displacement and Level Measurement Probe - SANTEST GMR2 - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Resolution 0.0063 mm (2.46E-4 inches)
Operating Temperature -4 to 149 F (-20 to 65 C)
View Details
SANTEST High Accuracy Linear Gauge - ATG1 - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.3937 inch (10 mm)
View Details